Ohmite Manufacturing Co. Wirewound Resistor, 68 Ohm, 250Mw, 5%; Resistance Ohmite RC0S2CA68R0JE

Description
WIREWOUND RESISTOR, 68 OHM, 250mW, 5%; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:-; Resistor Technology:-; Resistor Type:-; Product Range:RC Series; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 68 OHM, 250mW, 5%; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:-; Resistor Technology:-; Resistor Type:-; Product Range:RC Series; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 68 Ohm, 250Mw, 5%; Resistance Ohmite - 61R9493 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 68 Ohm, 250Mw, 5%; Resistance Ohmite
61R9493
Wirewound Resistor, 68 Ohm, 250Mw, 5%; Resistance Ohmite 61R9493
WIREWOUND RESISTOR, 68 OHM, 250mW, 5%; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:-; Resistor Technology:-; Resistor Type:-; Product Range:RC Series; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 68 OHM, 250mW, 5%; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:-; Resistor Technology:-; Resistor Type:-; Product Range:RC Series; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61R9493
Product Name Wirewound Resistor, 68 Ohm, 250Mw, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 68 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 45000 ohms
Tolerance 20 +/- %
View Details
4 suppliers
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details