1.3 Ohms ±10% 1093W Wirewound Chassis Mount Resistor
RES CHAS MNT 1.3 OHM 10% 1093W
Powr-Rib® are designed to handle 700-1000 watts of power. Their construction consists of thick, heavy resistance alloy wound around porcelain ceramic core insulators supported by a metal mounting bar. The bar is slotted on each end to facilitate installation. Edgewound Powr-Rib® provide low resistance at high current ratings, while Round Wire Powr-Rib® provide higher resistance at lower current ratings. Clamp-type terminals on the Edgewound units permit a reliable connection that can be moved along the resistive element to obtain intermediate values. Tolerance: ±10%. Average Weight: 3 Lbs. 16.25" Long between mounting centers.
RESISTOR, 1.3 OHM, 1.1KW, SCREW; Resistance:1.3ohm; Product Range:PFE Series; Power Rating:1.1kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound
| DigiKey | Lingto Electronic Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | PFE5K1R30E-ND | PFE5K1R30E | 70022427 | 64K5478 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Resistor;Wirewound;Res 1.3 Ohms;Pwr-Rtg1093 W;Tol 10%;Lug;Tubular;Edgewound | Resistor, 1.3 Ohm, 1.1Kw, Screw; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Edgewound Resistor; Wirewound | Wirewound |
| Mounting / Packaging | Radial, Tubular | Screw Terminals | ||
| Resistance Range | 1.3 ohms | 1.3 ohms | 1.3 ohms | 1.3 ohms |