Ohmite Manufacturing Co. Through Hole Resistors R3J56RE

Description
56 Ohms ±5% 3W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
56 Ohms ±5% 3W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - R3J56RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
R3J56RE-ND
Through Hole Resistors R3J56RE-ND
56 Ohms ±5% 3W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

56 Ohms ±5% 3W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number R3J56RE-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial
Resistance Range 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176250-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details