8.5 Ohms ±10% 751W Wirewound Chassis Mount Resistor
RESISTOR, 8.5 OHM, 751W, SCREW; Resistance:8.5ohm; Product Range:PFE Series; Power Rating:751W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 8.5 OHM 10% 751W
Powr-Rib® are designed to handle 700-1000 watts of power. Their construction consists of thick, heavy resistance alloy wound around porcelain ceramic core insulators supported by a metal mounting bar. The bar is slotted on each end to facilitate installation. Edgewound Powr-Rib® provide low resistance at high current ratings, while Round Wire Powr-Rib® provide higher resistance at lower current ratings. Clamp-type terminals on the Edgewound units permit a reliable connection that can be moved along the resistive element to obtain intermediate values. Tolerance: ±10%. Average Weight: 3 Lbs. 16.25" Long between mounting centers.
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | PFE5K8R50E-ND | 64K5486 | PFE5K8R50E | 70022435 |
| Product Name | Chassis Mount Resistors | Resistor, 8.5 Ohm, 751W, Screw; Resistance Ohmite | Chassis Mount Resistors | Resistor;Wirewound;Res 8.5 Ohms;Pwr-Rtg751 W;Tol 10%;Lug;Tubular;Edgewound |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Edgewound Resistor; Wirewound |
| Mounting / Packaging | Radial, Tubular | Screw Terminals | ||
| Resistance Range | 8.5 ohms | 8.5 ohms | 8.5 ohms | 8.5 ohms |