Ohmite Manufacturing Co. Chassis Mount Resistors PFE5KR250E

Description
250 mOhms ±10% 992W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
250 mOhms ±10% 992W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - PFE5KR250E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
PFE5KR250E-ND
Chassis Mount Resistors PFE5KR250E-ND
250 mOhms ±10% 992W Wirewound Chassis Mount Resistor

250 mOhms ±10% 992W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RESISTOR;WIREWOUND;RES 0.25 OHMS;PWR-RTG 962 W;TOL 10%;LUG;TUBULAR;EDGEWOUND - 70024527 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;WIREWOUND;RES 0.25 OHMS;PWR-RTG 962 W;TOL 10%;LUG;TUBULAR;EDGEWOUND
70024527
RESISTOR;WIREWOUND;RES 0.25 OHMS;PWR-RTG 962 W;TOL 10%;LUG;TUBULAR;EDGEWOUND 70024527
Powr-Rib® are designed to handle 700-1000 watts of power. Their construction consists of thick, heavy resistance alloy wound around porcelain ceramic core insulators supported by a metal mounting bar. The bar is slotted on each end to facilitate installation. Edgewound Powr-Rib® provide low resistance at high current ratings, while Round Wire Powr-Rib® provide higher resistance at lower current ratings. Clamp-type terminals on the Edgewound units permit a reliable connection that can be moved along the resistive element to obtain intermediate values. Tolerance: ±10%. Average Weight: 3 Lbs. 16.25" Long between mounting centers.

Powr-Rib® are designed to handle 700-1000 watts of power. Their construction consists of thick, heavy resistance alloy wound around porcelain ceramic core insulators supported by a metal mounting bar. The bar is slotted on each end to facilitate installation. Edgewound Powr-Rib® provide low resistance at high current ratings, while Round Wire Powr-Rib® provide higher resistance at lower current ratings. Clamp-type terminals on the Edgewound units permit a reliable connection that can be moved along the resistive element to obtain intermediate values. Tolerance: ±10%. Average Weight: 3 Lbs. 16.25" Long between mounting centers.

Supplier's Site
Resistor, Wirewound, 0.25Ohm, 1Kw, 10%; Resistance Ohmite - 64K5469 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.25Ohm, 1Kw, 10%; Resistance Ohmite
64K5469
Resistor, Wirewound, 0.25Ohm, 1Kw, 10%; Resistance Ohmite 64K5469
RESISTOR, WIREWOUND, 0.25OHM, 1KW, 10%; Resistance:0.25ohm; Resistance Tolerance:± 10%; Power Rating:992W; Temperature Coefficient:± 300ppm/°C; Resistor Element Material:Ceramic; Body Material:Ceramic; Filter Terminals:Clamp RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.25OHM, 1KW, 10%; Resistance:0.25ohm; Resistance Tolerance:± 10%; Power Rating:992W; Temperature Coefficient:± 300ppm/°C; Resistor Element Material:Ceramic; Body Material:Ceramic; Filter Terminals:Clamp RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - PFE5KR250E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
PFE5KR250E
Chassis Mount Resistors PFE5KR250E
RES CHAS MNT 0.25 OHM 10% 992W

RES CHAS MNT 0.25 OHM 10% 992W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number PFE5KR250E-ND 70024527 64K5469 PFE5KR250E
Product Name Chassis Mount Resistors RESISTOR;WIREWOUND;RES 0.25 OHMS;PWR-RTG 962 W;TOL 10%;LUG;TUBULAR;EDGEWOUND Resistor, Wirewound, 0.25Ohm, 1Kw, 10%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Edgewound Resistor; Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 0.2500 ohms 0.2500 ohms 0.2500 ohms 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details