Ohmite Manufacturing Co. Through Hole Resistors R5J220E

Description
220 Ohms ±5% 5W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
220 Ohms ±5% 5W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - R5J220E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
R5J220E-ND
Through Hole Resistors R5J220E-ND
220 Ohms ±5% 5W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

220 Ohms ±5% 5W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Res, 220R, 5.25W, Radial, Wirewound; Resistance Ohmite - 64K6279 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5.25W, Radial, Wirewound; Resistance Ohmite
64K6279
Res, 220R, 5.25W, Radial, Wirewound; Resistance Ohmite 64K6279
RES, 220R, 5.25W, RADIAL, WIREWOUND; Resistance:220ohm; Product Range:PC-58 Series; Power Rating:5.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:187V; Resistor Technology:Wirewound RoHS Compliant: Yes

RES, 220R, 5.25W, RADIAL, WIREWOUND; Resistance:220ohm; Product Range:PC-58 Series; Power Rating:5.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:187V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number R5J220E-ND 64K6279
Product Name Through Hole Resistors Res, 220R, 5.25W, Radial, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial Radial Leads; Radial Leaded
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123532 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details