Ohmite Manufacturing Co. Chassis Mount Resistors PFE5KR180E

Description
180 mOhms ±10% 1012W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
180 mOhms ±10% 1012W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - PFE5KR180E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
PFE5KR180E-ND
Chassis Mount Resistors PFE5KR180E-ND
180 mOhms ±10% 1012W Wirewound Chassis Mount Resistor

180 mOhms ±10% 1012W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 0R18, 1.012Kw, Screw, Wirewound; Resistance Ohmite - 64K5467 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R18, 1.012Kw, Screw, Wirewound; Resistance Ohmite
64K5467
Res, 0R18, 1.012Kw, Screw, Wirewound; Resistance Ohmite 64K5467
RES, 0R18, 1.012KW, SCREW, WIREWOUND; Resistance:0.18ohm; Product Range:Powr-Rib PFE Series; Power Rating:1.012kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

RES, 0R18, 1.012KW, SCREW, WIREWOUND; Resistance:0.18ohm; Product Range:Powr-Rib PFE Series; Power Rating:1.012kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PFE5KR180E-ND 64K5467
Product Name Chassis Mount Resistors Res, 0R18, 1.012Kw, Screw, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Tubular Screw Terminals
Resistance Range 0.1800 ohms 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details