Ohmite Manufacturing Co. Chassis Mount Resistors PFE5KR330E

Description
330 mOhms ±10% 962W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
330 mOhms ±10% 962W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - PFE5KR330E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
PFE5KR330E-ND
Chassis Mount Resistors PFE5KR330E-ND
330 mOhms ±10% 962W Wirewound Chassis Mount Resistor

330 mOhms ±10% 962W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - PFE5KR330E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
PFE5KR330E
Chassis Mount Resistors PFE5KR330E
RES CHAS MNT 0.33 OHM 10% 962W

RES CHAS MNT 0.33 OHM 10% 962W

Supplier's Site Datasheet
Res, 0R33, 962W, Screw, Wirewound; Resistance Ohmite - 64K5471 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R33, 962W, Screw, Wirewound; Resistance Ohmite
64K5471
Res, 0R33, 962W, Screw, Wirewound; Resistance Ohmite 64K5471
RES, 0R33, 962W, SCREW, WIREWOUND; Resistance:0.33ohm; Product Range:Powr-Rib PFE Series; Power Rating:962W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

RES, 0R33, 962W, SCREW, WIREWOUND; Resistance:0.33ohm; Product Range:Powr-Rib PFE Series; Power Rating:962W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PFE5KR330E-ND PFE5KR330E 64K5471
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 0R33, 962W, Screw, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Screw Terminals
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers