Ohmite Manufacturing Co. Chassis Mount Resistors PFE5KR140E

Description
140 mOhms ±10% 1100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
140 mOhms ±10% 1100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - PFE5KR140E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
PFE5KR140E-ND
Chassis Mount Resistors PFE5KR140E-ND
140 mOhms ±10% 1100W Wirewound Chassis Mount Resistor

140 mOhms ±10% 1100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 0R14, 1.1Kw, Screw, Wirewound; Resistance Ohmite - 64K5465 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R14, 1.1Kw, Screw, Wirewound; Resistance Ohmite
64K5465
Res, 0R14, 1.1Kw, Screw, Wirewound; Resistance Ohmite 64K5465
RES, 0R14, 1.1KW, SCREW, WIREWOUND; Resistance:0.14ohm; Product Range:Powr-Rib PFE Series; Power Rating:1.1kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

RES, 0R14, 1.1KW, SCREW, WIREWOUND; Resistance:0.14ohm; Product Range:Powr-Rib PFE Series; Power Rating:1.1kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - PFE5KR140E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
PFE5KR140E
Chassis Mount Resistors PFE5KR140E
RES CHAS MNT 0.14 OHM 10% 1100W

RES CHAS MNT 0.14 OHM 10% 1100W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number PFE5KR140E-ND 64K5465 PFE5KR140E
Product Name Chassis Mount Resistors Res, 0R14, 1.1Kw, Screw, Wirewound; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Screw Terminals
Resistance Range 0.1400 ohms 0.1400 ohms 0.1400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers