Ohmite Manufacturing Co. Chassis Mount Resistors PFE5K4R50E

Description
4.5 Ohms ±10% 726W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.5 Ohms ±10% 726W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - PFE5K4R50E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
PFE5K4R50E-ND
Chassis Mount Resistors PFE5K4R50E-ND
4.5 Ohms ±10% 726W Wirewound Chassis Mount Resistor

4.5 Ohms ±10% 726W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - PFE5K4R50E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
PFE5K4R50E
Chassis Mount Resistors PFE5K4R50E
RES CHAS MNT 4.5 OHM 10% 726W

RES CHAS MNT 4.5 OHM 10% 726W

Supplier's Site Datasheet
Resistor;Wirewound;Res 4.5 Ohms;Pwr-Rtg725 W;Tol 10%;Lug;Tubular;Edgewound - 70022432 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 4.5 Ohms;Pwr-Rtg725 W;Tol 10%;Lug;Tubular;Edgewound
70022432
Resistor;Wirewound;Res 4.5 Ohms;Pwr-Rtg725 W;Tol 10%;Lug;Tubular;Edgewound 70022432
Powr-Rib® are designed to handle 700-1000 watts of power. Their construction consists of thick, heavy resistance alloy wound around porcelain ceramic core insulators supported by a metal mounting bar. The bar is slotted on each end to facilitate installation. Edgewound Powr-Rib® provide low resistance at high current ratings, while Round Wire Powr-Rib® provide higher resistance at lower current ratings. Clamp-type terminals on the Edgewound units permit a reliable connection that can be moved along the resistive element to obtain intermediate values. Tolerance: ±10%. Average Weight: 3 Lbs. 16.25" Long between mounting centers.

Powr-Rib® are designed to handle 700-1000 watts of power. Their construction consists of thick, heavy resistance alloy wound around porcelain ceramic core insulators supported by a metal mounting bar. The bar is slotted on each end to facilitate installation. Edgewound Powr-Rib® provide low resistance at high current ratings, while Round Wire Powr-Rib® provide higher resistance at lower current ratings. Clamp-type terminals on the Edgewound units permit a reliable connection that can be moved along the resistive element to obtain intermediate values. Tolerance: ±10%. Average Weight: 3 Lbs. 16.25" Long between mounting centers.

Supplier's Site
Resistor, Wirewound, 4R5, 10%, 726W; Resistance Ohmite - 64K5483 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 4R5, 10%, 726W; Resistance Ohmite
64K5483
Resistor, Wirewound, 4R5, 10%, 726W; Resistance Ohmite 64K5483
RESISTOR, WIREWOUND, 4R5, 10%, 726W; Resistance:4.5ohm; Product Range:Powr-Rib PFE Series; Power Rating:726W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 500ppm/°C RoHS Compliant: Yes

RESISTOR, WIREWOUND, 4R5, 10%, 726W; Resistance:4.5ohm; Product Range:Powr-Rib PFE Series; Power Rating:726W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 500ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number PFE5K4R50E-ND PFE5K4R50E 70022432 64K5483
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor;Wirewound;Res 4.5 Ohms;Pwr-Rtg725 W;Tol 10%;Lug;Tubular;Edgewound Resistor, Wirewound, 4R5, 10%, 726W; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Edgewound Resistor; Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 4.5 ohms 4.5 ohms 4.5 ohms 4.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details