Ohmite Manufacturing Co. Chassis Mount Resistors PFE5KR500E

Description
500 mOhms ±10% 1105W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
500 mOhms ±10% 1105W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - PFE5KR500E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
PFE5KR500E-ND
Chassis Mount Resistors PFE5KR500E-ND
500 mOhms ±10% 1105W Wirewound Chassis Mount Resistor

500 mOhms ±10% 1105W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, 0.5 Ohm, 1.1Kw, Screw; Resistance Ohmite - 64K5473 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.5 Ohm, 1.1Kw, Screw; Resistance Ohmite
64K5473
Resistor, 0.5 Ohm, 1.1Kw, Screw; Resistance Ohmite 64K5473
RESISTOR, 0.5 OHM, 1.1KW, SCREW; Resistance:0.5ohm; Product Range:PFE Series; Power Rating:1.1kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 500ppm/°C; Product Width:- RoHS Compliant: Yes

RESISTOR, 0.5 OHM, 1.1KW, SCREW; Resistance:0.5ohm; Product Range:PFE Series; Power Rating:1.1kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 500ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - PFE5KR500E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
PFE5KR500E
Chassis Mount Resistors PFE5KR500E
RES CHAS MNT 0.5 OHM 10% 1105W

RES CHAS MNT 0.5 OHM 10% 1105W

Supplier's Site Datasheet
Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg1104 W;Tol 10%;Lug;Tubular;Edgewound - 70022425 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg1104 W;Tol 10%;Lug;Tubular;Edgewound
70022425
Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg1104 W;Tol 10%;Lug;Tubular;Edgewound 70022425
Powr-Rib® are designed to handle 700-1000 watts of power. Their construction consists of thick, heavy resistance alloy wound around porcelain ceramic core insulators supported by a metal mounting bar. The bar is slotted on each end to facilitate installation. Edgewound Powr-Rib® provide low resistance at high current ratings, while Round Wire Powr-Rib® provide higher resistance at lower current ratings. Clamp-type terminals on the Edgewound units permit a reliable connection that can be moved along the resistive element to obtain intermediate values. Tolerance: ±10%. Average Weight: 3 Lbs. 16.25" Long between mounting centers.

Powr-Rib® are designed to handle 700-1000 watts of power. Their construction consists of thick, heavy resistance alloy wound around porcelain ceramic core insulators supported by a metal mounting bar. The bar is slotted on each end to facilitate installation. Edgewound Powr-Rib® provide low resistance at high current ratings, while Round Wire Powr-Rib® provide higher resistance at lower current ratings. Clamp-type terminals on the Edgewound units permit a reliable connection that can be moved along the resistive element to obtain intermediate values. Tolerance: ±10%. Average Weight: 3 Lbs. 16.25" Long between mounting centers.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number PFE5KR500E-ND 64K5473 PFE5KR500E 70022425
Product Name Chassis Mount Resistors Resistor, 0.5 Ohm, 1.1Kw, Screw; Resistance Ohmite Chassis Mount Resistors Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg1104 W;Tol 10%;Lug;Tubular;Edgewound
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Edgewound Resistor; Wirewound
Mounting / Packaging Radial, Tubular Screw Terminals
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers