47 kOhms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
RESISTOR, CERAMIC, 47KOHM, 2W, 10%; Resistance:47kohm; Product Range:OY Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Diameter:7mmRoHS Compliant: Yes
Through Hole Ceramic Resistor, OY Series, 47 kohm, 2 W, - 10%, 400 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | OY473KE-ND | 13B003 | 59M0965 |
| Product Name | Through Hole Resistors | Resistor, Ceramic, 47Kohm, 2W, 10%; Resistance Ohmite | Through Hole Ceramic Resistor, Oy Series, 47 Kohm, 2 W, 10%, 400 V, Axial Leaded Rohs Compliant Ohmite |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | ||
| Technology / Construction | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | ThroughHole; Axial Leads |
| Tolerance | 10 +/- % | 10 +/- % |