Ohmite Manufacturing Co. Chassis Mount Resistors PFE5KR220E

Description
220 mOhms ±10% 1017W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
220 mOhms ±10% 1017W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - PFE5KR220E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
PFE5KR220E-ND
Chassis Mount Resistors PFE5KR220E-ND
220 mOhms ±10% 1017W Wirewound Chassis Mount Resistor

220 mOhms ±10% 1017W Wirewound Chassis Mount Resistor

Buy Now Datasheet
OHM Bracket Mount - PFE5KR220E - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
PFE5KR220E
OHM Bracket Mount PFE5KR220E
RESISTOR, 0.22 OHM, 68A MAX, 1017W,

RESISTOR, 0.22 OHM, 68A MAX, 1017W,

Supplier's Site
Res, 0R22, 1.017Kw, Screw, Wirewound; Resistance Ohmite - 64K5468 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R22, 1.017Kw, Screw, Wirewound; Resistance Ohmite
64K5468
Res, 0R22, 1.017Kw, Screw, Wirewound; Resistance Ohmite 64K5468
RES, 0R22, 1.017KW, SCREW, WIREWOUND; Resistance:0.22ohm; Product Range:Powr-Rib PFE Series; Power Rating:1.017kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

RES, 0R22, 1.017KW, SCREW, WIREWOUND; Resistance:0.22ohm; Product Range:Powr-Rib PFE Series; Power Rating:1.017kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PFE5KR220E-ND PFE5KR220E 64K5468
Product Name Chassis Mount Resistors OHM Bracket Mount Res, 0R22, 1.017Kw, Screw, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Tubular Screw Terminals
Resistance Range 0.2200 ohms 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers