Ohmite Manufacturing Co. Through Hole Resistors R3J1K2E

Description
1.2 kOhms ±5% 3W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
1.2 kOhms ±5% 3W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - R3J1K2E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
R3J1K2E-ND
Through Hole Resistors R3J1K2E-ND
1.2 kOhms ±5% 3W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

1.2 kOhms ±5% 3W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number R3J1K2E-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details