Ohmite Manufacturing Co. Through Hole Resistors OY471KE

Description
470 Ohms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
Request a Quote Datasheet
Description
470 Ohms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OY471KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OY471KE-ND
Through Hole Resistors OY471KE-ND
470 Ohms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

470 Ohms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

Buy Now Datasheet
Resistor;Ceramic Composition;Res 470 Ohms;Pwr-Rtg 2 W;Tol 10%;Axial;Silicone - 70022229 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Ceramic Composition;Res 470 Ohms;Pwr-Rtg 2 W;Tol 10%;Axial;Silicone
70022229
Resistor;Ceramic Composition;Res 470 Ohms;Pwr-Rtg 2 W;Tol 10%;Axial;Silicone 70022229
Specifications Material Terminals: Solder-coated copper terminal. Coating: UL-94 VO approved silicone. Derating Linear: From 100% @ +70°C to 0% @ +200°C. Electrical Tolerance: ±10% standard. Power Rating: Based on 70°C free air rating. Temperature Coefficient: –1300 ±300 ppm/°C. Features Replaces 1 and 2 Watt Carbon Composition Resistors Meets High-Energy Density Demands High Peak Power 10% Tolerance

Specifications
Material Terminals: Solder-coated copper terminal. Coating: UL-94 VO approved silicone. Derating Linear: From 100% @ +70°C to 0% @ +200°C. Electrical Tolerance: ±10% standard. Power Rating: Based on 70°C free air rating. Temperature Coefficient: –1300 ±300 ppm/°C.
Features

  • Replaces 1 and 2 Watt Carbon Composition Resistors
  • Meets High-Energy Density Demands
  • High Peak Power
  • 10% Tolerance
Supplier's Site
Resistor, Ceramic, 470 Ohm, 2W, 10%; Resistance Ohmite - 64K5431 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 470 Ohm, 2W, 10%; Resistance Ohmite
64K5431
Resistor, Ceramic, 470 Ohm, 2W, 10%; Resistance Ohmite 64K5431
RESISTOR, CERAMIC, 470 OHM, 2W, 10%; Resistance:470ohm; Product Range:OY Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RESISTOR, CERAMIC, 470 OHM, 2W, 10%; Resistance:470ohm; Product Range:OY Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number OY471KE-ND 70022229 64K5431
Product Name Through Hole Resistors Resistor;Ceramic Composition;Res 470 Ohms;Pwr-Rtg 2 W;Tol 10%;Axial;Silicone Resistor, Ceramic, 470 Ohm, 2W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Ceramic Composition Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers