Ohmite Manufacturing Co. Chassis Mount Resistors PFE5KR750E

Description
750 mOhms ±10% 1141W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
750 mOhms ±10% 1141W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - PFE5KR750E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
PFE5KR750E-ND
Chassis Mount Resistors PFE5KR750E-ND
750 mOhms ±10% 1141W Wirewound Chassis Mount Resistor

750 mOhms ±10% 1141W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, 0.75 Ohm, 1.14W, Screw; Resistance Ohmite - 64K5476 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.75 Ohm, 1.14W, Screw; Resistance Ohmite
64K5476
Resistor, 0.75 Ohm, 1.14W, Screw; Resistance Ohmite 64K5476
RESISTOR, 0.75 OHM, 1.14W, SCREW; Resistance:0.75ohm; Product Range:PFE Series; Power Rating:1.14W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 500ppm/°C; Product Width:- RoHS Compliant: Yes

RESISTOR, 0.75 OHM, 1.14W, SCREW; Resistance:0.75ohm; Product Range:PFE Series; Power Rating:1.14W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 500ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site
RESISTOR;WIREWOUND;RES 0.75 OHMS;PWR-RTG 962 W;TOL 10%;LUG;TUBULAR;EDGEWOUND - 70024528 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;WIREWOUND;RES 0.75 OHMS;PWR-RTG 962 W;TOL 10%;LUG;TUBULAR;EDGEWOUND
70024528
RESISTOR;WIREWOUND;RES 0.75 OHMS;PWR-RTG 962 W;TOL 10%;LUG;TUBULAR;EDGEWOUND 70024528
Powr-Rib® are designed to handle 700-1000 watts of power. Their construction consists of thick, heavy resistance alloy wound around porcelain ceramic core insulators supported by a metal mounting bar. The bar is slotted on each end to facilitate installation. Edgewound Powr-Rib® provide low resistance at high current ratings, while Round Wire Powr-Rib® provide higher resistance at lower current ratings. Clamp-type terminals on the Edgewound units permit a reliable connection that can be moved along the resistive element to obtain intermediate values. Tolerance: ±10%. Average Weight: 3 Lbs. 16.25" Long between mounting centers.

Powr-Rib® are designed to handle 700-1000 watts of power. Their construction consists of thick, heavy resistance alloy wound around porcelain ceramic core insulators supported by a metal mounting bar. The bar is slotted on each end to facilitate installation. Edgewound Powr-Rib® provide low resistance at high current ratings, while Round Wire Powr-Rib® provide higher resistance at lower current ratings. Clamp-type terminals on the Edgewound units permit a reliable connection that can be moved along the resistive element to obtain intermediate values. Tolerance: ±10%. Average Weight: 3 Lbs. 16.25" Long between mounting centers.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number PFE5KR750E-ND 64K5476 70024528
Product Name Chassis Mount Resistors Resistor, 0.75 Ohm, 1.14W, Screw; Resistance Ohmite RESISTOR;WIREWOUND;RES 0.75 OHMS;PWR-RTG 962 W;TOL 10%;LUG;TUBULAR;EDGEWOUND
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Edgewound Resistor; Wirewound
Mounting / Packaging Radial, Tubular Screw Terminals
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers