Ohmite Manufacturing Co. Through Hole Resistors OY220KE

Description
22 Ohms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
Request a Quote Datasheet
Description
22 Ohms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OY220KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OY220KE-ND
Through Hole Resistors OY220KE-ND
22 Ohms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

22 Ohms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

Buy Now Datasheet
Resistor - 18694093 - Radwell International
Willingboro, NJ, United States
Resistor
18694093
Resistor 18694093
RESISTOR, CERAMIC, 22 OHM, 2W, 10%, RESISTANCE 22OHM, PRODUCT RANGE OY SERIES, POWER RATING 2W, RESISTANCE TOLERANCE 10%, RESISTOR CASE STYLE AXIAL LEADED, VOLTAGE RATING 400V, RESISTOR ELEMENT TYPE CERAMIC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, CERAMIC, 22 OHM, 2W, 10%, RESISTANCE 22OHM, PRODUCT RANGE OY SERIES, POWER RATING 2W, RESISTANCE TOLERANCE 10%, RESISTOR CASE STYLE AXIAL LEADED, VOLTAGE RATING 400V, RESISTOR ELEMENT TYPE CERAMIC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor;Ceramic Composition;Res 22 Ohms;Pwr-Rtg 2 W;Tol 10%;Axial;Silicone - 70022214 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Ceramic Composition;Res 22 Ohms;Pwr-Rtg 2 W;Tol 10%;Axial;Silicone
70022214
Resistor;Ceramic Composition;Res 22 Ohms;Pwr-Rtg 2 W;Tol 10%;Axial;Silicone 70022214
Specifications Material Terminals: Solder-coated copper terminal. Coating: UL-94 VO approved silicone. Derating Linear: From 100% @ +70°C to 0% @ +200°C. Electrical Tolerance: ±10% standard. Power Rating: Based on 70°C free air rating. Temperature Coefficient: –1300 ±300 ppm/°C. Features Replaces 1 and 2 Watt Carbon Composition Resistors Meets High-Energy Density Demands High Peak Power 10% Tolerance

Specifications
Material Terminals: Solder-coated copper terminal. Coating: UL-94 VO approved silicone. Derating Linear: From 100% @ +70°C to 0% @ +200°C. Electrical Tolerance: ±10% standard. Power Rating: Based on 70°C free air rating. Temperature Coefficient: –1300 ±300 ppm/°C.
Features

  • Replaces 1 and 2 Watt Carbon Composition Resistors
  • Meets High-Energy Density Demands
  • High Peak Power
  • 10% Tolerance
Supplier's Site
Resistor, Ceramic, 22 Ohm, 2W, 10%; Resistance Ohmite - 64K5410 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 22 Ohm, 2W, 10%; Resistance Ohmite
64K5410
Resistor, Ceramic, 22 Ohm, 2W, 10%; Resistance Ohmite 64K5410
RESISTOR, CERAMIC, 22 OHM, 2W, 10%; Resistance:22ohm; Product Range:OY Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: Yes

RESISTOR, CERAMIC, 22 OHM, 2W, 10%; Resistance:22ohm; Product Range:OY Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: Yes

Supplier's Site
Through Hole Ceramic Resistor, Oy Series, 22 Ohm, 2 W, 10%, 400 V, Axial Leaded Rohs Compliant Ohmite - 59M0953 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Ceramic Resistor, Oy Series, 22 Ohm, 2 W, 10%, 400 V, Axial Leaded Rohs Compliant Ohmite
59M0953
Through Hole Ceramic Resistor, Oy Series, 22 Ohm, 2 W, 10%, 400 V, Axial Leaded Rohs Compliant Ohmite 59M0953
Through Hole Ceramic Resistor, OY Series, 22 ohm, 2 W, - 10%, 400 V, Axial Leaded RoHS Compliant: Yes

Through Hole Ceramic Resistor, OY Series, 22 ohm, 2 W, - 10%, 400 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number OY220KE-ND 18694093 70022214 64K5410 59M0953
Product Name Through Hole Resistors Resistor Resistor;Ceramic Composition;Res 22 Ohms;Pwr-Rtg 2 W;Tol 10%;Axial;Silicone Resistor, Ceramic, 22 Ohm, 2W, 10%; Resistance Ohmite Through Hole Ceramic Resistor, Oy Series, 22 Ohm, 2 W, 10%, 400 V, Axial Leaded Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded ThroughHole; Axial Leads
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details