Ohmite Manufacturing Co. Resistor, 4.5 Ohm, 726W, Screw; Resistance Ohmite PFE5K4R50

Description
RESISTOR, 4.5 OHM, 726W, SCREW; Resistance:4.5ohm; Product Range:PFE Series; Power Rating:726W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 500ppm/°C; Product Length:454.02mmRoHS Compliant: No
Datasheet
Description
RESISTOR, 4.5 OHM, 726W, SCREW; Resistance:4.5ohm; Product Range:PFE Series; Power Rating:726W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 500ppm/°C; Product Length:454.02mmRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4.5 Ohm, 726W, Screw; Resistance Ohmite - 05F1719 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4.5 Ohm, 726W, Screw; Resistance Ohmite
05F1719
Resistor, 4.5 Ohm, 726W, Screw; Resistance Ohmite 05F1719
RESISTOR, 4.5 OHM, 726W, SCREW; Resistance:4.5ohm; Product Range:PFE Series; Power Rating:726W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 500ppm/°C; Product Length:454.02mmRoHS Compliant: No

RESISTOR, 4.5 OHM, 726W, SCREW; Resistance:4.5ohm; Product Range:PFE Series; Power Rating:726W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 500ppm/°C; Product Length:454.02mmRoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - PFE5K4R50 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
PFE5K4R50
Chassis Mount Resistors PFE5K4R50
RES CHAS MNT 4.5 OHM 10% 726W

RES CHAS MNT 4.5 OHM 10% 726W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 05F1719 PFE5K4R50
Product Name Resistor, 4.5 Ohm, 726W, Screw; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging Screw Terminals
Resistance Range 4.5 ohms 4.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details