Ohmite Manufacturing Co. Chassis Mount Resistors PFE5KR160E

Description
160 mOhms ±10% 973W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
160 mOhms ±10% 973W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - PFE5KR160E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
PFE5KR160E-ND
Chassis Mount Resistors PFE5KR160E-ND
160 mOhms ±10% 973W Wirewound Chassis Mount Resistor

160 mOhms ±10% 973W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - PFE5KR160E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
PFE5KR160E
Chassis Mount Resistors PFE5KR160E
RES CHAS MNT 0.16 OHM 10% 973W

RES CHAS MNT 0.16 OHM 10% 973W

Supplier's Site Datasheet
Res, 0R16, 973W, Screw, Wirewound; Resistance Ohmite - 64K5466 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R16, 973W, Screw, Wirewound; Resistance Ohmite
64K5466
Res, 0R16, 973W, Screw, Wirewound; Resistance Ohmite 64K5466
RES, 0R16, 973W, SCREW, WIREWOUND; Resistance:0.16ohm; Product Range:Powr-Rib PFE Series; Power Rating:973W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

RES, 0R16, 973W, SCREW, WIREWOUND; Resistance:0.16ohm; Product Range:Powr-Rib PFE Series; Power Rating:973W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PFE5KR160E-ND PFE5KR160E 64K5466
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 0R16, 973W, Screw, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Screw Terminals
Resistance Range 0.1600 ohms 0.1600 ohms 0.1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A82RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers