Ohmite Manufacturing Co. Through Hole Resistors OY274KE

Description
270 kOhms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
Request a Quote Datasheet
Description
270 kOhms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OY274KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OY274KE-ND
Through Hole Resistors OY274KE-ND
270 kOhms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

270 kOhms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

Buy Now Datasheet
Resistor, Ceramic, 270Kohm, 2W, 10%; Resistance Ohmite - 52K9550 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 270Kohm, 2W, 10%; Resistance Ohmite
52K9550
Resistor, Ceramic, 270Kohm, 2W, 10%; Resistance Ohmite 52K9550
RESISTOR, CERAMIC, 270KOHM, 2W, 10%; Resistance:270kohm; Product Range:OY Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RESISTOR, CERAMIC, 270KOHM, 2W, 10%; Resistance:270kohm; Product Range:OY Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site
RESISTOR;CERAMIC COMPOSITION;RES 270 KILOHMS;PWR-RTG 2 W;TOL 10%;AXIAL;SILICONE - 70024452 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;CERAMIC COMPOSITION;RES 270 KILOHMS;PWR-RTG 2 W;TOL 10%;AXIAL;SILICONE
70024452
RESISTOR;CERAMIC COMPOSITION;RES 270 KILOHMS;PWR-RTG 2 W;TOL 10%;AXIAL;SILICONE 70024452
RESISTOR;CERAMIC COMPOSITION;RES 270 KILOHMS;PWR-RTG 2 W;TOL 10%;AXIAL;SILICONE

RESISTOR;CERAMIC COMPOSITION;RES 270 KILOHMS;PWR-RTG 2 W;TOL 10%;AXIAL;SILICONE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number OY274KE-ND 52K9550 70024452
Product Name Through Hole Resistors Resistor, Ceramic, 270Kohm, 2W, 10%; Resistance Ohmite RESISTOR;CERAMIC COMPOSITION;RES 270 KILOHMS;PWR-RTG 2 W;TOL 10%;AXIAL;SILICONE
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Ceramic Composition Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers