Ohmite Manufacturing Co. 470 OHM 2W Resistor RC20GF471J

Description
RES 470 OHM 5% 1/2W AXIAL Product overview: RC20GF471J from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RC20GF471J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 470 OHM 5% 1/2W AXIAL Product overview: RC20GF471J from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RC20GF471J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
470 OHM 2W Resistor - 53-RC20GF471J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 OHM 2W Resistor
53-RC20GF471J
470 OHM 2W Resistor 53-RC20GF471J
RES 470 OHM 5% 1/2W AXIAL Product overview: RC20GF471J from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RC20GF471J can be used for catalog matching and distributor lookup.

RES 470 OHM 5% 1/2W AXIAL Product overview: RC20GF471J from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RC20GF471J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RC20GF471J - 931865-RC20GF471J - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - RC20GF471J
931865-RC20GF471J
Through Hole Resistors - RC20GF471J 931865-RC20GF471J
Manufacturer: Ohmite Win Source Part Number: 931865-RC20GF471J Series: Little Demon® OF Features: 470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition Package: Bulk Package: Axial Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.10.0060

Manufacturer: Ohmite
Win Source Part Number: 931865-RC20GF471J
Series: Little Demon® OF
Features: 470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Package: Bulk
Package: Axial
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.10.0060

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 53-RC20GF471J 931865-RC20GF471J
Product Name 470 OHM 2W Resistor Through Hole Resistors - RC20GF471J
Mounting / Packaging Axial
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details