Ohmite Manufacturing Co. Chassis Mount Resistors PFE5K2R80

Description
RES CHAS MNT 2.8 OHM 10% 744W
Datasheet
Description
RES CHAS MNT 2.8 OHM 10% 744W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - PFE5K2R80 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
PFE5K2R80
Chassis Mount Resistors PFE5K2R80
RES CHAS MNT 2.8 OHM 10% 744W

RES CHAS MNT 2.8 OHM 10% 744W

Supplier's Site Datasheet
Wirewound Resistor, 2.8 Ohm, 1Kw, 10%; Resistance Ohmite - 04F6334 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.8 Ohm, 1Kw, 10%; Resistance Ohmite
04F6334
Wirewound Resistor, 2.8 Ohm, 1Kw, 10%; Resistance Ohmite 04F6334
WIREWOUND RESISTOR, 2.8 OHM, 1KW, 10%; Resistance:2.8ohm; Product Range:PFE Series; Power Rating:744W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 500ppm/°C; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 2.8 OHM, 1KW, 10%; Resistance:2.8ohm; Product Range:PFE Series; Power Rating:744W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 500ppm/°C; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PFE5K2R80 04F6334
Product Name Chassis Mount Resistors Wirewound Resistor, 2.8 Ohm, 1Kw, 10%; Resistance Ohmite
Technology / Construction Wirewound Ceramic Composition; Wirewound
Resistance Range 2.8 ohms 2.8 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details