Ohmite Manufacturing Co. Chassis Mount Resistors PFE5KR100E

Description
100 mOhms ±10% 1000W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 mOhms ±10% 1000W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - PFE5KR100E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
PFE5KR100E-ND
Chassis Mount Resistors PFE5KR100E-ND
100 mOhms ±10% 1000W Wirewound Chassis Mount Resistor

100 mOhms ±10% 1000W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg1000 W;Tol 10%;Lug;Tubular;Edgewound - 70022423 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg1000 W;Tol 10%;Lug;Tubular;Edgewound
70022423
Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg1000 W;Tol 10%;Lug;Tubular;Edgewound 70022423
Powr-Rib® are designed to handle 700-1000 watts of power. Their construction consists of thick, heavy resistance alloy wound around porcelain ceramic core insulators supported by a metal mounting bar. The bar is slotted on each end to facilitate installation. Edgewound Powr-Rib® provide low resistance at high current ratings, while Round Wire Powr-Rib® provide higher resistance at lower current ratings. Clamp-type terminals on the Edgewound units permit a reliable connection that can be moved along the resistive element to obtain intermediate values. Tolerance: ±10%. Average Weight: 3 Lbs. 16.25" Long between mounting centers.

Powr-Rib® are designed to handle 700-1000 watts of power. Their construction consists of thick, heavy resistance alloy wound around porcelain ceramic core insulators supported by a metal mounting bar. The bar is slotted on each end to facilitate installation. Edgewound Powr-Rib® provide low resistance at high current ratings, while Round Wire Powr-Rib® provide higher resistance at lower current ratings. Clamp-type terminals on the Edgewound units permit a reliable connection that can be moved along the resistive element to obtain intermediate values. Tolerance: ±10%. Average Weight: 3 Lbs. 16.25" Long between mounting centers.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number PFE5KR100E-ND 70022423
Product Name Chassis Mount Resistors Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg1000 W;Tol 10%;Lug;Tubular;Edgewound
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Edgewound Resistor; Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details