2.2 Ohms ±10% 745W Wirewound Chassis Mount Resistor
RESISTOR, 2.2 OHM, 18.4A MAX,
RES CHAS MNT 2.2 OHM 10% 745W
RESISTOR, 2.2 OHM, 745W, SCREW; Resistance:2.2ohm; Product Range:PFE Series; Power Rating:745W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound
Powr-Rib® are designed to handle 700-1000 watts of power. Their construction consists of thick, heavy resistance alloy wound around porcelain ceramic core insulators supported by a metal mounting bar. The bar is slotted on each end to facilitate installation. Edgewound Powr-Rib® provide low resistance at high current ratings, while Round Wire Powr-Rib® provide higher resistance at lower current ratings. Clamp-type terminals on the Edgewound units permit a reliable connection that can be moved along the resistive element to obtain intermediate values. Tolerance: ±10%. Average Weight: 3 Lbs. 16.25" Long between mounting centers.
| DigiKey | Galco Industrial Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | PFE5K2R20E-ND | PFE5K2R20E | PFE5K2R20E | 64K5480 | 70022429 |
| Product Name | Chassis Mount Resistors | OHM Bracket Mount | Chassis Mount Resistors | Resistor, 2.2 Ohm, 745W, Screw; Resistance Ohmite | Resistor;Wirewound;Res 2.2 Ohms;Pwr-Rtg744 W;Tol 10%;Lug;Tubular;Edgewound |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Edgewound Resistor; Wirewound | |
| Mounting / Packaging | Radial, Tubular | Screw Terminals | |||
| Resistance Range | 2.2 ohms | 2.2 ohms | 2.2 ohms | 2.2 ohms |