56 Ohms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
Specifications
Material Terminals: Solder-coated copper terminal. Coating: UL-94 VO approved silicone. Derating Linear: From 100% @ +70°C to 0% @ +200°C. Electrical Tolerance: ±10% standard. Power Rating: Based on 70°C free air rating. Temperature Coefficient: –1300 ±300 ppm/°C.
Features
RESISTOR, CERAMIC, 56 OHM, 2W, 10%; Resistance:56ohm; Product Range:OY Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: Yes
Through Hole Ceramic Resistor, OY Series, 56 ohm, 2 W, - 10%, 400 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | OY560KE-ND | 70022232 | 64K5435 | 59M0968 |
| Product Name | Through Hole Resistors | Resistor;Ceramic Composition;Res 56 Ohms;Pwr-Rtg 2 W;Tol 10%;Axial;Silicone | Resistor, Ceramic, 56 Ohm, 2W, 10%; Resistance Ohmite | Through Hole Ceramic Resistor, Oy Series, 56 Ohm, 2 W, 10%, 400 V, Axial Leaded Rohs Compliant Ohmite |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | ||
| Technology / Construction | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | Axial Leaded | ThroughHole; Axial Leads |
| Resistance Range | 56 ohms | 56 ohms | 56 ohms |