Ohmite Manufacturing Co. Chassis Mount Resistors PFE5KR600E

Description
600 mOhms ±10% 1109W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
600 mOhms ±10% 1109W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - PFE5KR600E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
PFE5KR600E-ND
Chassis Mount Resistors PFE5KR600E-ND
600 mOhms ±10% 1109W Wirewound Chassis Mount Resistor

600 mOhms ±10% 1109W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 0R6, 1.109Kw, Screw, Wirewound; Resistance Ohmite - 64K5474 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R6, 1.109Kw, Screw, Wirewound; Resistance Ohmite
64K5474
Res, 0R6, 1.109Kw, Screw, Wirewound; Resistance Ohmite 64K5474
RES, 0R6, 1.109KW, SCREW, WIREWOUND; Resistance:0.6ohm; Product Range:Powr-Rib PFE Series; Power Rating:1.109kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 500ppm/°C RoHS Compliant: Yes

RES, 0R6, 1.109KW, SCREW, WIREWOUND; Resistance:0.6ohm; Product Range:Powr-Rib PFE Series; Power Rating:1.109kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 500ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - PFE5KR600E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
PFE5KR600E
Chassis Mount Resistors PFE5KR600E
RES CHAS MNT 0.6 OHM 10% 1109W

RES CHAS MNT 0.6 OHM 10% 1109W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number PFE5KR600E-ND 64K5474 PFE5KR600E
Product Name Chassis Mount Resistors Res, 0R6, 1.109Kw, Screw, Wirewound; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Screw Terminals
Resistance Range 0.6000 ohms 0.6000 ohms 0.6000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details