Ohmite Manufacturing Co. Chassis Mount Resistors PFE5K2R80E

Description
2.8 Ohms ±10% 744W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.8 Ohms ±10% 744W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - PFE5K2R80E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
PFE5K2R80E-ND
Chassis Mount Resistors PFE5K2R80E-ND
2.8 Ohms ±10% 744W Wirewound Chassis Mount Resistor

2.8 Ohms ±10% 744W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor;Wirewound;Res 2.8 Ohms;Pwr-Rtg743 W;Tol 10%;Lug;Tubular;Edgewound - 70022430 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2.8 Ohms;Pwr-Rtg743 W;Tol 10%;Lug;Tubular;Edgewound
70022430
Resistor;Wirewound;Res 2.8 Ohms;Pwr-Rtg743 W;Tol 10%;Lug;Tubular;Edgewound 70022430
Powr-Rib® are designed to handle 700-1000 watts of power. Their construction consists of thick, heavy resistance alloy wound around porcelain ceramic core insulators supported by a metal mounting bar. The bar is slotted on each end to facilitate installation. Edgewound Powr-Rib® provide low resistance at high current ratings, while Round Wire Powr-Rib® provide higher resistance at lower current ratings. Clamp-type terminals on the Edgewound units permit a reliable connection that can be moved along the resistive element to obtain intermediate values. Tolerance: ±10%. Average Weight: 3 Lbs. 16.25" Long between mounting centers.

Powr-Rib® are designed to handle 700-1000 watts of power. Their construction consists of thick, heavy resistance alloy wound around porcelain ceramic core insulators supported by a metal mounting bar. The bar is slotted on each end to facilitate installation. Edgewound Powr-Rib® provide low resistance at high current ratings, while Round Wire Powr-Rib® provide higher resistance at lower current ratings. Clamp-type terminals on the Edgewound units permit a reliable connection that can be moved along the resistive element to obtain intermediate values. Tolerance: ±10%. Average Weight: 3 Lbs. 16.25" Long between mounting centers.

Supplier's Site
Res, 2R8, 744W, Screw, Wirewound; Resistance Ohmite - 64K5481 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R8, 744W, Screw, Wirewound; Resistance Ohmite
64K5481
Res, 2R8, 744W, Screw, Wirewound; Resistance Ohmite 64K5481
RES, 2R8, 744W, SCREW, WIREWOUND; Resistance:2.8ohm; Product Range:Powr-Rib PFE Series; Power Rating:744W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 500ppm/°C RoHS Compliant: Yes

RES, 2R8, 744W, SCREW, WIREWOUND; Resistance:2.8ohm; Product Range:Powr-Rib PFE Series; Power Rating:744W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 500ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PFE5K2R80E-ND 70022430 64K5481
Product Name Chassis Mount Resistors Resistor;Wirewound;Res 2.8 Ohms;Pwr-Rtg743 W;Tol 10%;Lug;Tubular;Edgewound Res, 2R8, 744W, Screw, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Edgewound Resistor; Wirewound Wirewound
Mounting / Packaging Radial, Tubular Screw Terminals
Resistance Range 2.8 ohms 2.8 ohms 2.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C1047KJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details