Ohmite Manufacturing Co. Resistors - Through Hole Resistors RC07GF331J

Description
Win Source Part Number: 1338824-RC07GF331J Category: Resistors - Through Hole Resistors Series: Little Demon® OD Features: Pulse Withstanding Package: Bulk Size / Dimension: 0.098" Dia x 0.276" L (2.50mm x 7.00mm) Standard Package: 100 Tolerance: ±5% Power (Watts): 0.25W, 1/4W Composition: Carbon Composition Number of Terminations: 2 Resistance: 330 Ohms Package / Case: Axial Supplier Device Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: Ohmite
Request a Quote Datasheet
Description
Win Source Part Number: 1338824-RC07GF331J Category: Resistors - Through Hole Resistors Series: Little Demon® OD Features: Pulse Withstanding Package: Bulk Size / Dimension: 0.098" Dia x 0.276" L (2.50mm x 7.00mm) Standard Package: 100 Tolerance: ±5% Power (Watts): 0.25W, 1/4W Composition: Carbon Composition Number of Terminations: 2 Resistance: 330 Ohms Package / Case: Axial Supplier Device Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: Ohmite
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1338824-RC07GF331J - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1338824-RC07GF331J
Resistors - Through Hole Resistors 1338824-RC07GF331J
Win Source Part Number: 1338824-RC07GF331J Category: Resistors - Through Hole Resistors Series: Little Demon® OD Features: Pulse Withstanding Package: Bulk Size / Dimension: 0.098" Dia x 0.276" L (2.50mm x 7.00mm) Standard Package: 100 Tolerance: ±5% Power (Watts): 0.25W, 1/4W Composition: Carbon Composition Number of Terminations: 2 Resistance: 330 Ohms Package / Case: Axial Supplier Device Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: Ohmite

Win Source Part Number: 1338824-RC07GF331J
Category: Resistors - Through Hole Resistors
Series: Little Demon® OD
Features: Pulse Withstanding
Package: Bulk
Size / Dimension: 0.098" Dia x 0.276" L (2.50mm x 7.00mm)
Standard Package: 100
Tolerance: ±5%
Power (Watts): 0.25W, 1/4W
Composition: Carbon Composition
Number of Terminations: 2
Resistance: 330 Ohms
Package / Case: Axial
Supplier Device Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: Ohmite

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1338824-RC07GF331J
Product Name Resistors - Through Hole Resistors
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details