Ohmite Manufacturing Co. Chassis Mount Resistors PFE5K1R00E

Description
1 Ohms ±10% 1089W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±10% 1089W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - PFE5K1R00E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
PFE5K1R00E-ND
Chassis Mount Resistors PFE5K1R00E-ND
1 Ohms ±10% 1089W Wirewound Chassis Mount Resistor

1 Ohms ±10% 1089W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, 1 Ohm, 1.1Kw, Screw; Resistance Ohmite - 13P6208 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1 Ohm, 1.1Kw, Screw; Resistance Ohmite
13P6208
Resistor, 1 Ohm, 1.1Kw, Screw; Resistance Ohmite 13P6208
RESISTOR, 1 OHM, 1.1KW, SCREW; Resistance:1ohm; Product Range:PFE Series; Power Rating:1.1kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 500ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RESISTOR, 1 OHM, 1.1KW, SCREW; Resistance:1ohm; Product Range:PFE Series; Power Rating:1.1kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 500ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 1089 W;Tol 10%;Lug;Tubular;Edgewound - 70022426 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 1089 W;Tol 10%;Lug;Tubular;Edgewound
70022426
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 1089 W;Tol 10%;Lug;Tubular;Edgewound 70022426
Powr-Rib® are designed to handle 700-1000 watts of power. Their construction consists of thick, heavy resistance alloy wound around porcelain ceramic core insulators supported by a metal mounting bar. The bar is slotted on each end to facilitate installation. Edgewound Powr-Rib® provide low resistance at high current ratings, while Round Wire Powr-Rib® provide higher resistance at lower current ratings. Clamp-type terminals on the Edgewound units permit a reliable connection that can be moved along the resistive element to obtain intermediate values. Tolerance: ±10%. Average Weight: 3 Lbs. 16.25" Long between mounting centers.

Powr-Rib® are designed to handle 700-1000 watts of power. Their construction consists of thick, heavy resistance alloy wound around porcelain ceramic core insulators supported by a metal mounting bar. The bar is slotted on each end to facilitate installation. Edgewound Powr-Rib® provide low resistance at high current ratings, while Round Wire Powr-Rib® provide higher resistance at lower current ratings. Clamp-type terminals on the Edgewound units permit a reliable connection that can be moved along the resistive element to obtain intermediate values. Tolerance: ±10%. Average Weight: 3 Lbs. 16.25" Long between mounting centers.

Supplier's Site
Chassis Mount Resistors - PFE5K1R00E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
PFE5K1R00E
Chassis Mount Resistors PFE5K1R00E
RES CHAS MNT 1 OHM 10% 1089W

RES CHAS MNT 1 OHM 10% 1089W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number PFE5K1R00E-ND 13P6208 70022426 PFE5K1R00E
Product Name Chassis Mount Resistors Resistor, 1 Ohm, 1.1Kw, Screw; Resistance Ohmite Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 1089 W;Tol 10%;Lug;Tubular;Edgewound Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications General Use
Technology / Construction Wirewound Wirewound Edgewound Resistor; Wirewound Wirewound
Mounting / Packaging Radial, Tubular Screw Terminals
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-RK73B1JTTD562JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers