Ohmite Manufacturing Co. Through Hole Resistors OY472KE

Description
4.7 kOhms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
Request a Quote Datasheet
Description
4.7 kOhms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OY472KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OY472KE-ND
Through Hole Resistors OY472KE-ND
4.7 kOhms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

4.7 kOhms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

Buy Now Datasheet
Resistor, Ceramic, 4.7Kohm, 2W, 10%; Resistance Ohmite - 64K5432 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 4.7Kohm, 2W, 10%; Resistance Ohmite
64K5432
Resistor, Ceramic, 4.7Kohm, 2W, 10%; Resistance Ohmite 64K5432
RESISTOR, CERAMIC, 4.7KOHM, 2W, 10%; Resistance:4.7kohm; Product Range:OY Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RESISTOR, CERAMIC, 4.7KOHM, 2W, 10%; Resistance:4.7kohm; Product Range:OY Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Ceramic Resistor, Oy Series, 4.7 Kohm, 2 W, 10%, 400 V, Axial Leaded Rohs Compliant Ohmite - 59M0964 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Ceramic Resistor, Oy Series, 4.7 Kohm, 2 W, 10%, 400 V, Axial Leaded Rohs Compliant Ohmite
59M0964
Through Hole Ceramic Resistor, Oy Series, 4.7 Kohm, 2 W, 10%, 400 V, Axial Leaded Rohs Compliant Ohmite 59M0964
Through Hole Ceramic Resistor, OY Series, 4.7 kohm, 2 W, - 10%, 400 V, Axial Leaded RoHS Compliant: Yes

Through Hole Ceramic Resistor, OY Series, 4.7 kohm, 2 W, - 10%, 400 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Resistor;Ceramic Composition;Res 4.7 Kilohms;Pwr-Rtg 2 W;Tol 10%;Axial;Silicone - 70022230 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Ceramic Composition;Res 4.7 Kilohms;Pwr-Rtg 2 W;Tol 10%;Axial;Silicone
70022230
Resistor;Ceramic Composition;Res 4.7 Kilohms;Pwr-Rtg 2 W;Tol 10%;Axial;Silicone 70022230
Specifications Material Terminals: Solder-coated copper terminal. Coating: UL-94 VO approved silicone. Derating Linear: From 100% @ +70°C to 0% @ +200°C. Electrical Tolerance: ±10% standard. Power Rating: Based on 70°C free air rating. Temperature Coefficient: –1300 ±300 ppm/°C. Features Replaces 1 and 2 Watt Carbon Composition Resistors Meets High-Energy Density Demands High Peak Power 10% Tolerance

Specifications
Material Terminals: Solder-coated copper terminal. Coating: UL-94 VO approved silicone. Derating Linear: From 100% @ +70°C to 0% @ +200°C. Electrical Tolerance: ±10% standard. Power Rating: Based on 70°C free air rating. Temperature Coefficient: –1300 ±300 ppm/°C.
Features

  • Replaces 1 and 2 Watt Carbon Composition Resistors
  • Meets High-Energy Density Demands
  • High Peak Power
  • 10% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number OY472KE-ND 64K5432 59M0964 70022230
Product Name Through Hole Resistors Resistor, Ceramic, 4.7Kohm, 2W, 10%; Resistance Ohmite Through Hole Ceramic Resistor, Oy Series, 4.7 Kohm, 2 W, 10%, 400 V, Axial Leaded Rohs Compliant Ohmite Resistor;Ceramic Composition;Res 4.7 Kilohms;Pwr-Rtg 2 W;Tol 10%;Axial;Silicone
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads Axial Leads
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers