VAST STOCK CO., LIMITED Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
| Product Name | Notes |
|---|---|
| TVS Diodes / ESD Suppressors 0402 32VDC .04pF | |
| TVS Diodes / ESD Suppressors 05V, 1-Line Surge protection | |
| TVS Diodes / ESD Suppressors 1 V Unidirectional SOD-523 | |
| TVS Diodes / ESD Suppressors 10V Vrwm 11.1-12.3V SOD-128; PMDTM | |
| TVS Diodes / ESD Suppressors 13V Vrwm 14.4-15.9V SOD-128; PMDTM | |
| TVS Diodes / ESD Suppressors 1500W, 15.0V,Unidir | |
| TVS Diodes / ESD Suppressors 1500W, 24.0V,Unidir | |
| TVS Diodes / ESD Suppressors 1500W, 36.0V,Unidir | |
| TVS Diodes / ESD Suppressors 1500W, 58.0V,Unidir | |
| TVS Diodes / ESD Suppressors 1500W, 9.0V,Unidir | |
| TVS Diodes / ESD Suppressors 150A 4500pF | |
| TVS Diodes / ESD Suppressors 16V Vrwm 17.8-19.7V SOD-128; PMDTM | |
| TVS Diodes / ESD Suppressors 18V 100pF | |
| TVS Diodes / ESD Suppressors 2 line ESD BiSy Cd < 0.4pF +/-20kV | |
| TVS Diodes / ESD Suppressors 22V flat-clamp surge protection device 6-WSON -40 to 125 | |
| TVS Diodes / ESD Suppressors 22V Vrwm 24.4-26.9V SOD-128; PMDTM | |
| TVS Diodes / ESD Suppressors 26V Vrwm 28.9-31.9V SOD-128; PMDTM | |
| TVS Diodes / ESD Suppressors 28V Vrwm 31.1-34.4V SOD-128; PMDTM | |
| TVS Diodes / ESD Suppressors 3 V Unidirectional SOD-523 | |
| TVS Diodes / ESD Suppressors 3.3V Vrwm 28W Ppp 3.5A Ipp RASMID | |
| TVS Diodes / ESD Suppressors 3.3V, High Surge TVS for VBus Protection | |
| TVS Diodes / ESD Suppressors 30V Vrwm 33.3-36.8V SOD-128; PMDTM | |
| TVS Diodes / ESD Suppressors 400W -/+30kV -/+5% AEC-Q101 Qualified | |
| TVS Diodes / ESD Suppressors 400W -/+30kV -/+5% Vf1.8V Uni-dir N-Ch1 | |
| TVS Diodes / ESD Suppressors 400W, 9.0V,Unidir | |
| TVS Diodes / ESD Suppressors 40V, 4-LINE ESD PROTECTION | |
| TVS Diodes / ESD Suppressors 5.0 Volt 60 Watt 6 Diode | |
| TVS Diodes / ESD Suppressors 5.49-5.73V 200mW SOD-323FL 5mA | |
| TVS Diodes / ESD Suppressors 5V Vrwm 6.45-7.14V SOD-128; PMDTM | |
| TVS Diodes / ESD Suppressors 9V Vrwm 10-11.1V SOD-128; PMDTM | |
| TVS Diodes / ESD Suppressors BiSy Dual +/-30kV AEC-Q101 Qualified | |
| TVS Diodes / ESD Suppressors DFD PROTECTION | |
| TVS Diodes / ESD Suppressors ESD PROTECTION 12VRWM | |
| TVS Diodes / ESD Suppressors ESD PROTECTION 33VRWM | |
| TVS Diodes / ESD Suppressors High Speed Interface Protection Low Cap | |
| TVS Diodes / ESD Suppressors Low Capacitance TVS Diode Array | |
| TVS Diodes / ESD Suppressors MARKETING PART NUMBER | |
| TVS Diodes / ESD Suppressors MI TSOP6 LO CAP DIOD | |
| TVS Diodes / ESD Suppressors TVS 1500W 100V 5% UNI-DIRECTIONAL | |
| TVS Diodes / ESD Suppressors TVS 1500W 110V 5% UNI-DIRECTIONAL | |
| TVS Diodes / ESD Suppressors TVS 1500W 12V | |
| TVS Diodes / ESD Suppressors TVS 1500W 150V 5% UNI-DIRECTIONAL | |
| TVS Diodes / ESD Suppressors TVS 1500W 160V | |
| TVS Diodes / ESD Suppressors TVS 1500W 180V | |
| TVS Diodes / ESD Suppressors TVS 3.3V Vrwm RASMID 45W Ppp 5.5A Ipp | |
| TVS Diodes / ESD Suppressors TVS 5V Vrwm 600W Ppp 57A Ipp | |
| TVS Diodes / ESD Suppressors TVS DIODE 11.1VWM 18.2VC SMB | |
| TVS Diodes / ESD Suppressors TVS DIODE 28VWM 45.4VC DO214AB SMC | |
| TVS Diodes / ESD Suppressors TVS DIODE 40VWM 64.5VC DO214AB SMC | |
| TVS Diodes / ESD Suppressors TVS DIODE 43VWM 69.4VC DO214AB SMC | |
| TVS Diodes / ESD Suppressors TVS DIODE 48VWM 77.4VC DO214AB SMC | |
| TVS Diodes / ESD Suppressors TVS DIODE 60VWM 96.8VC DO214AB SMC | |
| TVS Diodes / ESD Suppressors TVS DIODE 7VWM 12VC DO214AB SMC | |
| TVS Diodes / ESD Suppressors TVS DIODE 80VWM 129.6VC DO214AB SMC | |
| TVS Diodes / ESD Suppressors TVS DIODE 85VWM 137VC DO214AB SMC | |
| TVS Diodes / ESD Suppressors TVS DIODES 10 | |
| TVS Diodes / ESD Suppressors TVS | |
| TVS Diodes / ESD Suppressors UCLAMP 1 LINE ESD PROTECTION | |
| TVS Diodes / ESD Suppressors UCLAMP LOW VOLTAGE ESD PROT |
| << Prev |