VARISTOR 8.95V 30A 1206
TVS Diodes / ESD Suppressors 150A 4500pF
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | V5.5MLN41206WH | V5.5MLN41206WH |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | TVS Diodes / ESD Suppressors |
| Package | Surface Mount, MLCV | 1206 (3216 metric) |