Microsemi Corp. TVS - TVS - Diodes - USB50405CE3/TR7 USB50405CE3/TR7

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1116760-USB50405CE3/ TR7 Packaging: Reel - TR Type: Zener Applications: Ethernet Bidirectional Channels: 1 Capacitance @ Frequency: 3pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6V Max Clamping Voltage: 13V Peak Pulse Current(Ippm): 5A (8/20μs) Power Dissipation - Pd: 500W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1116760-USB50405CE3/ TR7 Packaging: Reel - TR Type: Zener Applications: Ethernet Bidirectional Channels: 1 Capacitance @ Frequency: 3pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6V Max Clamping Voltage: 13V Peak Pulse Current(Ippm): 5A (8/20μs) Power Dissipation - Pd: 500W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - USB50405CE3/TR7 - 1116760-USB50405CE3/TR7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - USB50405CE3/TR7
1116760-USB50405CE3/TR7
TVS - TVS - Diodes - USB50405CE3/TR7 1116760-USB50405CE3/TR7
Manufacturer: Microsemi Corporation Win Source Part Number: 1116760-USB50405CE3/ TR7 Packaging: Reel - TR Type: Zener Applications: Ethernet Bidirectional Channels: 1 Capacitance @ Frequency: 3pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6V Max Clamping Voltage: 13V Peak Pulse Current(Ippm): 5A (8/20μs) Power Dissipation - Pd: 500W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1116760-USB50405CE3/TR7
Packaging: Reel - TR
Type: Zener
Applications: Ethernet
Bidirectional Channels: 1
Capacitance @ Frequency: 3pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 13V
Peak Pulse Current(Ippm): 5A (8/20μs)
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
USB50405CE3/TR7
TVS Diodes / ESD Suppressors USB50405CE3/TR7
TVS Diodes / ESD Suppressors TVS

TVS Diodes / ESD Suppressors TVS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1116760-USB50405CE3/TR7 USB50405CE3/TR7
Product Name TVS - TVS - Diodes - USB50405CE3/TR7 TVS Diodes / ESD Suppressors
VWM 5 volts
IPPM 5 amps
VC 13 volts
VBR 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 60KS200CH2 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
TVS Diodes - 1658885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
Direction Unidirectional
RoHS Compliant RoHS
View Details
TVS - TVS - Diodes - NSP4201MR6T1G - 929387-NSP4201MR6T1G - Win Source Electronics
Specs
Package 6-TSOP
Tj -40 to 125 C (-40 to 257 F)
View Details
Low capacitance bidirectional dual line ESD protection diode - MMBZ33VB-UX - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
VR 27 volts
View Details
2 suppliers