Manufacturer: Comchip Technology
Win Source Part Number: 798535-TV15C480J-G
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 48V
Current - Peak Pulse (10/1000μs): 19.38A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: TV15C480J
Categories: Circuit Protection
Minimum Breakdown Voltage: 53.3V
Manufacturer Package: SMC (DO-214AB)
Maximum Clamping Voltage: 77.4V
Alternative Parts (Cross-Reference): TFMCJ48A; SMCJ48A-13; SMCJ48A; SMCJ48A_NL;
Introduction Date: June 09, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
TVS Diodes / ESD Suppressors TVS DIODE 48VWM 77.4VC DO214AB SMC
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 798535-TV15C480J-G | TV15C480J-G |
| Product Name | TVS - TVS - Diodes - TV15C480J-G | TVS Diodes / ESD Suppressors |
| Configuration | Single | |
| Peak Pulse Power | 1500 watts | |
| VC | 77.4 volts |