onsemi PMIC - PMIC - Supervisors - NCP300LSN44T1G NCP300LSN44T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230133-NCP300LSN44T 1G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 125°C (TA) Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.4V Family Name: NCP300 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 5-TSOP Alternative Parts (Cross-Reference): LC9009CB3TR130GN; LC9009CB3TR140GC; LC9009CB3TR190GN; Introduction Date: July 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230133-NCP300LSN44T 1G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 125°C (TA) Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.4V Family Name: NCP300 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 5-TSOP Alternative Parts (Cross-Reference): LC9009CB3TR130GN; LC9009CB3TR140GC; LC9009CB3TR190GN; Introduction Date: July 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - NCP300LSN44T1G - 1230133-NCP300LSN44T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP300LSN44T1G
1230133-NCP300LSN44T1G
PMIC - PMIC - Supervisors - NCP300LSN44T1G 1230133-NCP300LSN44T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1230133-NCP300LSN44T 1G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 125°C (TA) Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.4V Family Name: NCP300 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 5-TSOP Alternative Parts (Cross-Reference): LC9009CB3TR130GN; LC9009CB3TR140GC; LC9009CB3TR190GN; Introduction Date: July 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230133-NCP300LSN44T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.4V
Family Name: NCP300
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 5-TSOP
Alternative Parts (Cross-Reference): LC9009CB3TR130GN; LC9009CB3TR140GC; LC9009CB3TR190GN;
Introduction Date: July 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
4.4V Voltage Supervisor IC
691-NCP300LSN44T1G
4.4V Voltage Supervisor IC 691-NCP300LSN44T1G
4.4V Voltage Detector, Active Low Reset, TSOP-5, 500nA Product overview: NCP300LSN44T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.4V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.4V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP300LSN44T1G can be used for catalog matching and distributor lookup.

4.4V Voltage Detector, Active Low Reset, TSOP-5, 500nA Product overview: NCP300LSN44T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.4V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.4V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP300LSN44T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 488-NCP300LSN44T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP300LSN44T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP300LSN44T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP300LSN44T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
NCP300LSN44T1G
Supervisory Circuits NCP300LSN44T1G
Supervisory Circuits 4.4V Detector w/Reset Low

Supervisory Circuits 4.4V Detector w/Reset Low

Buy Now Datasheet
Undervoltage Detector, 4.4V, Tsop-5; Threshold Voltage Onsemi - 31AC0497 - Newark, An Avnet Company
Chicago, IL, United States
Undervoltage Detector, 4.4V, Tsop-5; Threshold Voltage Onsemi
31AC0497
Undervoltage Detector, 4.4V, Tsop-5; Threshold Voltage Onsemi 31AC0497
UNDERVOLTAGE DETECTOR, 4.4V, TSOP-5; Threshold Voltage:4.4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:10V; Supply Voltage Max:800mV; Reset Type:Active-Low; Digital IC Case:TSOP; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes

UNDERVOLTAGE DETECTOR, 4.4V, TSOP-5; Threshold Voltage:4.4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:10V; Supply Voltage Max:800mV; Reset Type:Active-Low; Digital IC Case:TSOP; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes

Supplier's Site
PMIC - Supervisors - NCP300LSN44T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP300LSN44T1G
PMIC - Supervisors NCP300LSN44T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site Datasheet
Supervisors - NCP300LSN44T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP300LSN44T1G
Supervisors NCP300LSN44T1G
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1230133-NCP300LSN44T1G 691-NCP300LSN44T1G 488-NCP300LSN44T1GTR-ND NCP300LSN44T1G NCP300LSN44T1G 31AC0497 NCP300LSN44T1G NCP300LSN44T1G
Product Name PMIC - PMIC - Supervisors - NCP300LSN44T1G 4.4V Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Undervoltage Detector, 4.4V, Tsop-5; Threshold Voltage Onsemi PMIC - Supervisors Supervisors
Number of Supplies 1; 1 1 1; 1Monitors 1; 1
Output Options Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Threshold 4.4 volts 4.4 volts 4.4 volts 4.4 volts 4.4 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Type TSOP SOT-23; SOT-23-5 Thin, TSOT-23-5 SOT-23; SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1907841 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details