onsemi 2.7V Voltage Supervisor IC NCP300HSN27T1G

Description
2.7V Voltage Detector, Complementary Output, TSOP-5, SM Product overview: NCP300HSN27T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.7V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP300HSN27T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.7V Voltage Detector, Complementary Output, TSOP-5, SM Product overview: NCP300HSN27T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.7V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP300HSN27T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.7V Voltage Supervisor IC
691-NCP300HSN27T1G
2.7V Voltage Supervisor IC 691-NCP300HSN27T1G
2.7V Voltage Detector, Complementary Output, TSOP-5, SM Product overview: NCP300HSN27T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.7V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP300HSN27T1G can be used for catalog matching and distributor lookup.

2.7V Voltage Detector, Complementary Output, TSOP-5, SM Product overview: NCP300HSN27T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.7V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP300HSN27T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - NCP300HSN27T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Buy Now Datasheet
PMIC - PMIC - Supervisors - NCP300HSN27T1G - 003724-NCP300HSN27T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP300HSN27T1G
003724-NCP300HSN27T1G
PMIC - PMIC - Supervisors - NCP300HSN27T1G 003724-NCP300HSN27T1G
Manufacturer: ON Semiconductor Win Source Part Number: 003724-NCP300HSN27T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Voltage - Threshold: 2.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-TSOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 003724-NCP300HSN27T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Voltage - Threshold: 2.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 5-TSOP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - NCP300HSN27T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP300HSN27T1G
Supervisors NCP300HSN27T1G
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP300HSN27T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP300HSN27T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP300HSN27T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site
Mp Voltage Detector, 2.7V, Tsop-5; Threshold Voltage Onsemi - 42AC1777 - Newark, An Avnet Company
Chicago, IL, United States
Mp Voltage Detector, 2.7V, Tsop-5; Threshold Voltage Onsemi
42AC1777
Mp Voltage Detector, 2.7V, Tsop-5; Threshold Voltage Onsemi 42AC1777
MP VOLTAGE DETECTOR, 2.7V, TSOP-5; Threshold Voltage:2.7V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-High; Digital IC Case:TSOP; No. of Pins:5Pins; Delay Time:- RoHS Compliant: Yes

MP VOLTAGE DETECTOR, 2.7V, TSOP-5; Threshold Voltage:2.7V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-High; Digital IC Case:TSOP; No. of Pins:5Pins; Delay Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mpu Supervisor/monitor, -40 To 125Deg C; Threshold Voltage Onsemi - 88H4984 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor/monitor, -40 To 125Deg C; Threshold Voltage Onsemi
88H4984
Mpu Supervisor/monitor, -40 To 125Deg C; Threshold Voltage Onsemi 88H4984
MPU SUPERVISOR/MONITOR, -40 TO 125DEG C; Threshold Voltage:2.7V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-High; Digital IC Case:TSOP; No. of Pins:5Pins; Delay Time:-RoHS Compliant: Yes

MPU SUPERVISOR/MONITOR, -40 TO 125DEG C; Threshold Voltage:2.7V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-High; Digital IC Case:TSOP; No. of Pins:5Pins; Delay Time:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCP300HSN27T1G
Supervisory Circuits NCP300HSN27T1G
Supervisory Circuits 2.7V Detector w/Reset High

Supervisory Circuits 2.7V Detector w/Reset High

Buy Now Datasheet
PMIC - Supervisors - NCP300HSN27T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP300HSN27T1G
PMIC - Supervisors NCP300HSN27T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-NCP300HSN27T1G NCP300HSN27T1GOSTR-ND 003724-NCP300HSN27T1G NCP300HSN27T1G NCP300HSN27T1G 42AC1777 NCP300HSN27T1G NCP300HSN27T1G
Product Name 2.7V Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - NCP300HSN27T1G Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Mp Voltage Detector, 2.7V, Tsop-5; Threshold Voltage Onsemi Supervisory Circuits PMIC - Supervisors
Number of Supplies 1 1; 1 1; 1Monitors 1; 1
Type TSOP SOT-23; SOT-23-5 Thin, TSOT-23-5 SOP; 5-TSOP SOT-23-5 Thin, TSOT-23-5 SOT-23; SOT-23-5 Thin, TSOT-23-5
IQ 0.5000 µA
Supply Voltage 0.8000 to 10 volts 0.8000 to 10 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901769P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active High, Active Low, Push Pull
View Details
PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details