onsemi PMIC - PMIC - Supervisors - NCP301LSN47T1G NCP301LSN47T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 003758-NCP301LSN47T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-TSOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 003758-NCP301LSN47T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-TSOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - NCP301LSN47T1G - 003758-NCP301LSN47T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP301LSN47T1G
003758-NCP301LSN47T1G
PMIC - PMIC - Supervisors - NCP301LSN47T1G 003758-NCP301LSN47T1G
Manufacturer: ON Semiconductor Win Source Part Number: 003758-NCP301LSN47T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-TSOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 003758-NCP301LSN47T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 5-TSOP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
4.7V 1.4uA 10V Voltage Supervisor IC
691-NCP301LSN47T1G
4.7V 1.4uA 10V Voltage Supervisor IC 691-NCP301LSN47T1G
4.7V Voltage Detector, Open Drain, TSOP, 1.4uA, 10V Product overview: NCP301LSN47T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 1.4uA, 10V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.7V, 1.4uA, 10V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP301LSN47T1G can be used for catalog matching and distributor lookup.

4.7V Voltage Detector, Open Drain, TSOP, 1.4uA, 10V Product overview: NCP301LSN47T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 1.4uA, 10V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.7V, 1.4uA, 10V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP301LSN47T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 488-NCP301LSN47T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
Supervisors - 488-NCP301LSN47T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
Voltage Supervisor, 4.7V, Tsop-5; Threshold Voltage Onsemi - 50AC6311 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 4.7V, Tsop-5; Threshold Voltage Onsemi
50AC6311
Voltage Supervisor, 4.7V, Tsop-5; Threshold Voltage Onsemi 50AC6311
VOLTAGE SUPERVISOR, 4.7V, TSOP-5; Threshold Voltage:4.7V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:TSOP; No. of Pins:5Pins; Delay Time:300ms; RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 4.7V, TSOP-5; Threshold Voltage:4.7V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:TSOP; No. of Pins:5Pins; Delay Time:300ms; RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Supervisors - NCP301LSN47T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP301LSN47T1G
PMIC - Supervisors NCP301LSN47T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site Datasheet
Supervisors - NCP301LSN47T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP301LSN47T1G
Supervisors NCP301LSN47T1G
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCP301LSN47T1G
Supervisory Circuits NCP301LSN47T1G
Supervisory Circuits 4.7V Detector w/Reset Low

Supervisory Circuits 4.7V Detector w/Reset Low

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP301LSN47T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP301LSN47T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP301LSN47T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 003758-NCP301LSN47T1G 691-NCP301LSN47T1G 488-NCP301LSN47T1GTR-ND 50AC6311 NCP301LSN47T1G NCP301LSN47T1G NCP301LSN47T1G NCP301LSN47T1G
Product Name PMIC - PMIC - Supervisors - NCP301LSN47T1G 4.7V 1.4uA 10V Voltage Supervisor IC Supervisors Voltage Supervisor, 4.7V, Tsop-5; Threshold Voltage Onsemi PMIC - Supervisors Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1; 1 1 1; 1Monitors 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOP; 5-TSOP TSOP SOT-23; SOT-23-5 Thin, TSOT-23-5 SOT-23; SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5
Threshold 4.7 volts 4.7 volts 4.7 volts 4.7 volts 4.7 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467016 - RS Components, Ltd.
Specs
Type DO-214AC (SMA)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Voltage Reference - ATL432BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1066ACP - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details