Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
VOLTAGE DETECTOR, 0.9V, SC-82AB, 85DEG C; Threshold Voltage:900mV; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-High, CMOS; Digital IC Case:SC-82AB; No. of Pins:4Pins RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL SC82AB
IC SUPERVISOR 1 CHANNEL SC82AB
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | NCP304HSQ09T1GOSTR-ND | 42K1874 | NCP304HSQ09T1G | NCP304HSQ09T1G | NCP304HSQ09T1G |
| Product Name | Supervisors | Voltage Detector, 0.9V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Features | Manual Reset | ||||
| Output Options | Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||
| Type | SC-82A, SOT-343 | SC-82A, SOT-343 | SC-82A, SOT-343 | ||
| Threshold | 0.9000 volts | 0.9000 volts | 0.9000 volts | 0.9000 volts |