onsemi Voltage Regulators - Linear NCP186AMX185TAG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-XDFN (1.6x1.2)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-XDFN (1.6x1.2)
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP186AMX185TAG is a CMOS linear voltage regulator designed to provide a fixed output voltage of 1.85 V with a maximum output current of 1 A. It operates within an input voltage range of 1.8 V to 5.5 V and features a low dropout voltage of approximately 100 mV at 1 A output. The device has a quiescent current of 90 µA, ensuring efficient power consumption. It offers high output voltage accuracy of ±1% and is stable with small 1 µF ceramic capacitors, making it suitable for compact applications. The regulator includes built-in protections such as over-current protection, thermal shutdown at 165°C, and a soft start circuit to minimize inrush current. The NCP186AMX185TAG is available in an XDFN8 package measuring 1.2 mm x 1.6 mm, which is advantageous for space-constrained designs. Typical applications include battery-powered devices, portable communication equipment, and imaging systems. The product is RoHS compliant and free from halogens and lead, aligning with modern environmental standards.

Datasheet Summary
Powered by GS/AI

The NCP186AMX185TAG is a CMOS linear voltage regulator designed to provide a fixed output voltage of 1.85 V with a maximum output current of 1 A. It operates within an input voltage range of 1.8 V to 5.5 V and features a low dropout voltage of approximately 100 mV at 1 A output. The device has a quiescent current of 90 µA, ensuring efficient power consumption. It offers high output voltage accuracy of ±1% and is stable with small 1 µF ceramic capacitors, making it suitable for compact applications. The regulator includes built-in protections such as over-current protection, thermal shutdown at 165°C, and a soft start circuit to minimize inrush current. The NCP186AMX185TAG is available in an XDFN8 package measuring 1.2 mm x 1.6 mm, which is advantageous for space-constrained designs. Typical applications include battery-powered devices, portable communication equipment, and imaging systems. The product is RoHS compliant and free from halogens and lead, aligning with modern environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCP186AMX185TAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCP186AMX185TAG
Voltage Regulators - Linear NCP186AMX185TAG
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-XDFN (1.6x1.2)

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-XDFN (1.6x1.2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCP186AMX185TAG
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907791 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Regulators - Linear - 5962-9584001QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 480000 µA
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details