onsemi Supervisors NCP301LSN32T1G

Description
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 488-NCP301LSN32T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
Singapore, Singapore
3.2V Voltage Supervisor IC
691-NCP301LSN32T1G
3.2V Voltage Supervisor IC 691-NCP301LSN32T1G
3.2V Voltage Detector, Open Drain, TSOP-5, 2% Accuracy Product overview: NCP301LSN32T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.2V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP301LSN32T1G can be used for catalog matching and distributor lookup.

3.2V Voltage Detector, Open Drain, TSOP-5, 2% Accuracy Product overview: NCP301LSN32T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.2V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP301LSN32T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - NCP301LSN32T1G - 003753-NCP301LSN32T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP301LSN32T1G
003753-NCP301LSN32T1G
PMIC - PMIC - Supervisors - NCP301LSN32T1G 003753-NCP301LSN32T1G
Manufacturer: ON Semiconductor Win Source Part Number: 003753-NCP301LSN32T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.2V Family Name: NCP301 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-TSOP Alternative Parts (Cross-Reference): NCP301LSN32T1; MAX6425UK30; MAX6425UK30+T; MAX6425UK29-T; Introduction Date: July 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 003753-NCP301LSN32T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.2V
Family Name: NCP301
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 5-TSOP
Alternative Parts (Cross-Reference): NCP301LSN32T1; MAX6425UK30; MAX6425UK30+T; MAX6425UK29-T;
Introduction Date: July 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCP301LSN32T1G
Supervisory Circuits NCP301LSN32T1G
Supervisory Circuits 3.2V Detector w/Reset Low

Supervisory Circuits 3.2V Detector w/Reset Low

Buy Now Datasheet
Supervisors - NCP301LSN32T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP301LSN32T1G
Supervisors NCP301LSN32T1G
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
Voltage Detector, 3.2V, Tsop-5, 125Deg C; Threshold Voltage Onsemi - 61K1191 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 3.2V, Tsop-5, 125Deg C; Threshold Voltage Onsemi
61K1191
Voltage Detector, 3.2V, Tsop-5, 125Deg C; Threshold Voltage Onsemi 61K1191
VOLTAGE DETECTOR, 3.2V, TSOP-5, 125DEG C; Threshold Voltage:3.2V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 3.2V, TSOP-5, 125DEG C; Threshold Voltage:3.2V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP301LSN32T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP301LSN32T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP301LSN32T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site
PMIC - Supervisors - NCP301LSN32T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP301LSN32T1G
PMIC - Supervisors NCP301LSN32T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 488-NCP301LSN32T1GTR-ND 691-NCP301LSN32T1G 003753-NCP301LSN32T1G NCP301LSN32T1G NCP301LSN32T1G 61K1191 NCP301LSN32T1G NCP301LSN32T1G
Product Name Supervisors 3.2V Voltage Supervisor IC PMIC - PMIC - Supervisors - NCP301LSN32T1G Supervisory Circuits Supervisors Voltage Detector, 3.2V, Tsop-5, 125Deg C; Threshold Voltage Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23; SOT-23-5 Thin, TSOT-23-5 TSOP SOP; 5-TSOP SOT-23-5 Thin, TSOT-23-5 SOT-23; SOT-23-5 Thin, TSOT-23-5
Threshold 3.2 volts 3.2 volts 3.2 volts 3.2 volts 3.2 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products