onsemi 1.5V Voltage Supervisor IC NCP303LSN15T1G

Description
1.5V Voltage Detector IC, Programmable Delay, Open Drain, TSOP-5 Product overview: NCP303LSN15T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP303LSN15T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5V Voltage Detector IC, Programmable Delay, Open Drain, TSOP-5 Product overview: NCP303LSN15T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP303LSN15T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5V Voltage Supervisor IC
691-NCP303LSN15T1G
1.5V Voltage Supervisor IC 691-NCP303LSN15T1G
1.5V Voltage Detector IC, Programmable Delay, Open Drain, TSOP-5 Product overview: NCP303LSN15T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP303LSN15T1G can be used for catalog matching and distributor lookup.

1.5V Voltage Detector IC, Programmable Delay, Open Drain, TSOP-5 Product overview: NCP303LSN15T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP303LSN15T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 488-NCP303LSN15T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
PMIC - PMIC - Supervisors - NCP303LSN15T1G - 106475-NCP303LSN15T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP303LSN15T1G
106475-NCP303LSN15T1G
PMIC - PMIC - Supervisors - NCP303LSN15T1G 106475-NCP303LSN15T1G
Manufacturer: ON Semiconductor Win Source Part Number: 106475-NCP303LSN15T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-TSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 106475-NCP303LSN15T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 5-TSOP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Detector, 1.5V, Tsop-5, 125Deg C; Threshold Voltage Onsemi - 45J1885 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 1.5V, Tsop-5, 125Deg C; Threshold Voltage Onsemi
45J1885
Voltage Detector, 1.5V, Tsop-5, 125Deg C; Threshold Voltage Onsemi 45J1885
VOLTAGE DETECTOR, 1.5V, TSOP-5, 125DEG C; Threshold Voltage:1.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 1.5V, TSOP-5, 125DEG C; Threshold Voltage:1.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCP303LSN15T1G
Supervisory Circuits NCP303LSN15T1G
Supervisory Circuits 1.5V Detector w/Reset Low

Supervisory Circuits 1.5V Detector w/Reset Low

Buy Now Datasheet
PMIC - Supervisors - NCP303LSN15T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP303LSN15T1G
PMIC - Supervisors NCP303LSN15T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site Datasheet
Supervisors - NCP303LSN15T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP303LSN15T1G
Supervisors NCP303LSN15T1G
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP303LSN15T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP303LSN15T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP303LSN15T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-NCP303LSN15T1G 488-NCP303LSN15T1GTR-ND 106475-NCP303LSN15T1G 45J1885 NCP303LSN15T1G NCP303LSN15T1G NCP303LSN15T1G NCP303LSN15T1G
Product Name 1.5V Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - NCP303LSN15T1G Voltage Detector, 1.5V, Tsop-5, 125Deg C; Threshold Voltage Onsemi Supervisory Circuits PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1; 1Monitors 1; 1
Type TSOP SOT-23; SOT-23-5 Thin, TSOT-23-5 SOP; 5-TSOP SOT-23; SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5
IQ 0.5000 µA
Supply Voltage 0.8000 to 10 volts 0.8000 to 10 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901306 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
BQ2024 1.5K Bit Serial EPROM with SDQ Interface - BQ2024DBZR - Texas Instruments
Specs
Type SOT-23
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Regulators - Linear - LD6805K/33H,115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details