onsemi 2.7V 10V 3.3uA Voltage Supervisor IC NCP304HSQ27T1G

Description
2.7V Voltage Detector, Reset High, 10V Max, 3.3uA Max, SM Product overview: NCP304HSQ27T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 10V, 3.3uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.7V, 10V, 3.3uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP304HSQ27T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.7V Voltage Detector, Reset High, 10V Max, 3.3uA Max, SM Product overview: NCP304HSQ27T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 10V, 3.3uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.7V, 10V, 3.3uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP304HSQ27T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.7V 10V 3.3uA Voltage Supervisor IC
691-NCP304HSQ27T1G
2.7V 10V 3.3uA Voltage Supervisor IC 691-NCP304HSQ27T1G
2.7V Voltage Detector, Reset High, 10V Max, 3.3uA Max, SM Product overview: NCP304HSQ27T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 10V, 3.3uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.7V, 10V, 3.3uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP304HSQ27T1G can be used for catalog matching and distributor lookup.

2.7V Voltage Detector, Reset High, 10V Max, 3.3uA Max, SM Product overview: NCP304HSQ27T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 10V, 3.3uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.7V, 10V, 3.3uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP304HSQ27T1G can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - NCP304HSQ27T1G - 119195-NCP304HSQ27T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP304HSQ27T1G
119195-NCP304HSQ27T1G
PMIC - PMIC - Supervisors - NCP304HSQ27T1G 119195-NCP304HSQ27T1G
Manufacturer: ON Semiconductor Win Source Part Number: 119195-NCP304HSQ27T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Voltage - Threshold: 2.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-82AB Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 119195-NCP304HSQ27T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Voltage - Threshold: 2.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-82AB
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP304HSQ27T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP304HSQ27T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP304HSQ27T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site
PMIC - Supervisors - NCP304HSQ27T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP304HSQ27T1G
PMIC - Supervisors NCP304HSQ27T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site Datasheet
Voltage Detector, 2.7V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi - 26K4938 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 2.7V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi
26K4938
Voltage Detector, 2.7V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi 26K4938
VOLTAGE DETECTOR, 2.7V, SC-82AB, 85DEG C; Threshold Voltage:2.7V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-High, CMOS; Digital IC Case:SC-82AB; No. of Pins:4Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 2.7V, SC-82AB, 85DEG C; Threshold Voltage:2.7V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-High, CMOS; Digital IC Case:SC-82AB; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Supervisors - NCP304HSQ27T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP304HSQ27T1G
Supervisors NCP304HSQ27T1G
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-NCP304HSQ27T1G 119195-NCP304HSQ27T1G NCP304HSQ27T1G NCP304HSQ27T1G 26K4938 NCP304HSQ27T1G
Product Name 2.7V 10V 3.3uA Voltage Supervisor IC PMIC - PMIC - Supervisors - NCP304HSQ27T1G Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Voltage Detector, 2.7V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi Supervisors
Number of Supplies 1 1; 1 1; 1 1; 1Monitors
IQ 1 µA
Supply Voltage 0.8000 to 10 volts 0.8000 to 10 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1897875 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details