Supervisor Open Drain or Open Collector 1 Channel 5-TSOP
Voltage Detector Series with Open Drain N-Channel Output 2.0 V, Reset Low, TSOP-5, 3000-REEL Product overview: NCP301LSN20T1 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2.0 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, N-Channel, 2.0 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP301LSN20T1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1230139-NCP301LSN20T
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP
IC SUPERVISOR 1 CHANNEL 5TSOP
IC SUPERVISOR 1 CHANNEL 5TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | NCP301LSN20T1OS-ND | 691-NCP301LSN20T1 | 1230139-NCP301LSN20T1 | NCP301LSN20T1 | NCP301LSN20T1 | NCP301LSN20T1 |
| Product Name | Supervisors | N-Channel 2.0 V Voltage Supervisor IC | PMIC - PMIC - Supervisors - NCP301LSN20T1 | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Features | Manual Reset | |||||
| Output Options | Open Drain; Active Low | Inverting | Open Drain | Open Drain; Open Drain or Open Collector | ||
| Type | SOT-23; SOT-23-5 Thin, TSOT-23-5 | TSOP | SOT-23-5 Thin, TSOT-23-5 | SOT-23; SOT-23-5 Thin, TSOT-23-5 | ||
| Threshold | 2 volts | 2 volts | 2 volts |