Manufacturer: ON Semiconductor
Win Source Part Number: 1230125-NCP300HSN27T
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP
Voltage Detector Series with Complementary Output 2.7 V, Reset High, TSOP-5, 3000-REEL Product overview: NCP300HSN27T1 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.7 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP300HSN27T1 can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP
IC SUPERVISOR 1 CHANNEL 5TSOP
IC SUPERVISOR 1 CHANNEL 5TSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1230125-NCP300HSN27T1 | NCP300HSN27T1-ND | 691-NCP300HSN27T1 | NCP300HSN27T1 | NCP300HSN27T1 | NCP300HSN27T1 |
| Product Name | PMIC - PMIC - Supervisors - NCP300HSN27T1 | Supervisors | 2.7 V Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Output Options | Inverting | Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||
| Features | Manual Reset | |||||
| Type | SOT-23; SOT-23-5 Thin, TSOT-23-5 | SOT-23-5 | SOT-23-5 Thin, TSOT-23-5 | SOT-23; SOT-23-5 Thin, TSOT-23-5 | ||
| Threshold | 2.7 volts | 2.7 volts | 2.7 volts |