The NCP300LSN33T1G is a voltage detector from the NCP300 series, designed for use in portable microprocessor-based
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 003733-NCP300LSN33T1
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 5-TSOP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
3.3V Voltage Detector IC, Complementary Output, TSOP-5, SM Product overview: NCP300LSN33T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP300LSN33T1G can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP
IC SUPERVISOR 1 CHANNEL 5TSOP
Supervisory Circuits 3.3V Detector w/Reset Low
IC SUPERVISOR 1 CHANNEL 5TSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 488-NCP300LSN33T1GTR-ND | 003733-NCP300LSN33T1G | 691-NCP300LSN33T1G | NCP300LSN33T1G | NCP300LSN33T1G | NCP300LSN33T1G | NCP300LSN33T1G |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - NCP300LSN33T1G | 3.3V Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Features | Manual Reset | ||||||
| Output Options | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | ||||
| Type | SOT-23; SOT-23-5 Thin, TSOT-23-5 | SOP; 5-TSOP | TSOP | SOT-23-5 Thin, TSOT-23-5 | SOT-23; SOT-23-5 Thin, TSOT-23-5 | ||
| Threshold | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |