onsemi PMIC - PMIC - Supervisors - NCP300HSN18T1G NCP300HSN18T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230124-NCP300HSN18T 1G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 125°C (TA) Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Voltage - Threshold: 1.8V Family Name: NCP300 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 5-TSOP Alternative Parts (Cross-Reference): NCP300HSN18T1; MAX6424UK18+T; MAX6424UK19+; Introduction Date: July 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230124-NCP300HSN18T 1G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 125°C (TA) Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Voltage - Threshold: 1.8V Family Name: NCP300 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 5-TSOP Alternative Parts (Cross-Reference): NCP300HSN18T1; MAX6424UK18+T; MAX6424UK19+; Introduction Date: July 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - NCP300HSN18T1G - 1230124-NCP300HSN18T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP300HSN18T1G
1230124-NCP300HSN18T1G
PMIC - PMIC - Supervisors - NCP300HSN18T1G 1230124-NCP300HSN18T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1230124-NCP300HSN18T 1G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 125°C (TA) Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Voltage - Threshold: 1.8V Family Name: NCP300 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 5-TSOP Alternative Parts (Cross-Reference): NCP300HSN18T1; MAX6424UK18+T; MAX6424UK19+; Introduction Date: July 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1230124-NCP300HSN18T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Voltage - Threshold: 1.8V
Family Name: NCP300
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 5-TSOP
Alternative Parts (Cross-Reference): NCP300HSN18T1; MAX6424UK18+T; MAX6424UK19+;
Introduction Date: July 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 1.8V 10V Voltage Supervisor IC
691-NCP300HSN18T1G
SMD 1.8V 10V Voltage Supervisor IC 691-NCP300HSN18T1G
1.8V Voltage Detector IC, 2% Acc, 10V Max, TSOP, Surface Mount Product overview: NCP300HSN18T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8V, 10V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 1.8V, 10V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP300HSN18T1G can be used for catalog matching and distributor lookup.

1.8V Voltage Detector IC, 2% Acc, 10V Max, TSOP, Surface Mount Product overview: NCP300HSN18T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8V, 10V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 1.8V, 10V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP300HSN18T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - NCP300HSN18T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Buy Now Datasheet
PMIC - Supervisors - NCP300HSN18T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP300HSN18T1G
PMIC - Supervisors NCP300HSN18T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site Datasheet
Voltage Detector, 1.8V, Tsop-5, 125Deg C; Threshold Voltage Onsemi - 45J1871 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 1.8V, Tsop-5, 125Deg C; Threshold Voltage Onsemi
45J1871
Voltage Detector, 1.8V, Tsop-5, 125Deg C; Threshold Voltage Onsemi 45J1871
VOLTAGE DETECTOR, 1.8V, TSOP-5, 125DEG C; Threshold Voltage:1.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-High, CMOS; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 1.8V, TSOP-5, 125DEG C; Threshold Voltage:1.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-High, CMOS; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Supervisors - NCP300HSN18T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP300HSN18T1G
Supervisors NCP300HSN18T1G
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP300HSN18T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP300HSN18T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP300HSN18T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
NCP300HSN18T1G
Supervisory Circuits NCP300HSN18T1G
Supervisory Circuits 1.8V Detector w/Reset High

Supervisory Circuits 1.8V Detector w/Reset High

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1230124-NCP300HSN18T1G 691-NCP300HSN18T1G NCP300HSN18T1GOSTR-ND NCP300HSN18T1G 45J1871 NCP300HSN18T1G NCP300HSN18T1G NCP300HSN18T1G
Product Name PMIC - PMIC - Supervisors - NCP300HSN18T1G SMD 1.8V 10V Voltage Supervisor IC Supervisors PMIC - Supervisors Voltage Detector, 1.8V, Tsop-5, 125Deg C; Threshold Voltage Onsemi Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 1; 1 1 1; 1 1; 1Monitors
Output Options Inverting; Active High Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Threshold 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Type TSOP SOT-23; SOT-23-5 Thin, TSOT-23-5 SOT-23; SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8091ART-R2 - 859710-AD8091ART-R2 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431BFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1904863 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High
View Details