onsemi PMIC - PMIC - Supervisors - NCP303LSN24T1G NCP303LSN24T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230168-NCP303LSN24T 1G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 125°C (TA) Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 2.4V Family Name: NCP303 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOT-23-5, TSOP-5, SC59-5 Alternative Parts (Cross-Reference): NCP303LSN24; NCP303LSN24T1; MAX6425UK23; Introduction Date: July 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230168-NCP303LSN24T 1G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 125°C (TA) Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 2.4V Family Name: NCP303 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOT-23-5, TSOP-5, SC59-5 Alternative Parts (Cross-Reference): NCP303LSN24; NCP303LSN24T1; MAX6425UK23; Introduction Date: July 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - NCP303LSN24T1G - 1230168-NCP303LSN24T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP303LSN24T1G
1230168-NCP303LSN24T1G
PMIC - PMIC - Supervisors - NCP303LSN24T1G 1230168-NCP303LSN24T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1230168-NCP303LSN24T 1G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 125°C (TA) Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 2.4V Family Name: NCP303 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOT-23-5, TSOP-5, SC59-5 Alternative Parts (Cross-Reference): NCP303LSN24; NCP303LSN24T1; MAX6425UK23; Introduction Date: July 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1230168-NCP303LSN24T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 2.4V
Family Name: NCP303
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOT-23-5, TSOP-5, SC59-5
Alternative Parts (Cross-Reference): NCP303LSN24; NCP303LSN24T1; MAX6425UK23;
Introduction Date: July 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Supervisors - NCP303LSN24T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
Singapore, Singapore
2.4V Voltage Supervisor IC
691-NCP303LSN24T1G
2.4V Voltage Supervisor IC 691-NCP303LSN24T1G
2.4V Voltage Detector IC, Programmable Delay, Open Drain, TSOP-5 Product overview: NCP303LSN24T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.4V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP303LSN24T1G can be used for catalog matching and distributor lookup.

2.4V Voltage Detector IC, Programmable Delay, Open Drain, TSOP-5 Product overview: NCP303LSN24T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.4V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP303LSN24T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - NCP303LSN24T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP303LSN24T1G
PMIC - Supervisors NCP303LSN24T1G
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Supervisors - NCP303LSN24T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP303LSN24T1G
Supervisors NCP303LSN24T1G
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCP303LSN24T1G
Supervisory Circuits NCP303LSN24T1G
Supervisory Circuits 2.4V Detector w/Reset Low

Supervisory Circuits 2.4V Detector w/Reset Low

Buy Now Datasheet
Undervoltage Detector, 2.4V, Tsop-5; Threshold Voltage Onsemi - 31AC0504 - Newark, An Avnet Company
Chicago, IL, United States
Undervoltage Detector, 2.4V, Tsop-5; Threshold Voltage Onsemi
31AC0504
Undervoltage Detector, 2.4V, Tsop-5; Threshold Voltage Onsemi 31AC0504
UNDERVOLTAGE DETECTOR, 2.4V, TSOP-5; Threshold Voltage:2.4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:TSOP; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes

UNDERVOLTAGE DETECTOR, 2.4V, TSOP-5; Threshold Voltage:2.4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:TSOP; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP303LSN24T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP303LSN24T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP303LSN24T1G
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1230168-NCP303LSN24T1G NCP303LSN24T1GOSTR-ND 691-NCP303LSN24T1G NCP303LSN24T1G NCP303LSN24T1G NCP303LSN24T1G 31AC0504 NCP303LSN24T1G
Product Name PMIC - PMIC - Supervisors - NCP303LSN24T1G Supervisors 2.4V Voltage Supervisor IC PMIC - Supervisors Supervisors Supervisory Circuits Undervoltage Detector, 2.4V, Tsop-5; Threshold Voltage Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1; 1 1 1; 1 1; 1Monitors
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Threshold 2.4 volts 2.4 volts 2.4 volts 2.4 volts 2.4 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Features Manual Reset
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 7385106P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details