Voltage Detector Series with Programmable Delay and Complementary Output 4.5 V, Reset High, TSOP-5, 3000-REEL Product overview: NCP302HSN45T1 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.5 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP302HSN45T1 can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1230152-NCP302HSN45T
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP
Supervisory Circuits 4.5V Detector
IC SUPERVISOR 1 CHANNEL 5TSOP
IC SUPERVISOR 1 CHANNEL 5TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-NCP302HSN45T1 | NCP302HSN45T1-ND | 1230152-NCP302HSN45T1 | NCP302HSN45T1 | 598-NCP302HSN45T1 | NCP302HSN45T1 | NCP302HSN45T1 |
| Product Name | 4.5 V Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - NCP302HSN45T1 | Supervisors | Supervisory Circuits 4.5V Detector | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | ||||
| Type | SOT-23-5 | SOT-23; SOT-23-5 Thin, TSOT-23-5 | SOT-23-5 Thin, TSOT-23-5 | SOT-23-5 Thin, TSOT-23-5 | SOT-23; SOT-23-5 Thin, TSOT-23-5 | ||
| IQ | 0.5000 µA | 0.5200 µA | |||||
| Supply Voltage | 0.8000 to 10 volts | 1.5 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |