onsemi PMIC - PMIC - Supervisors - NCP301LSN20T1G NCP301LSN20T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 003746-NCP301LSN20T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-TSOP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 003746-NCP301LSN20T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-TSOP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP300 series voltage detector is designed for ultra-low current applications, featuring a quiescent current of 0.5 µA and a high accuracy undervoltage threshold of 2.0%. It operates within a wide voltage range of 0.8 V to 10 V, making it suitable for various microprocessor-based systems where battery life is critical. The device is available in a TSOP-5 package and offers both active high and active low reset outputs, with complementary or open-drain configurations. It is specified for operation over a temperature range of -40°C to +125°C, except for certain voltage options. The product is RoHS compliant and can be used in automotive applications, as indicated by the NCV prefix for AEC-Q100 qualification. Typical applications include microprocessor reset control, low battery detection, and power fail indication.

Datasheet Summary
Powered by GS/AI

The NCP300 series voltage detector is designed for ultra-low current applications, featuring a quiescent current of 0.5 µA and a high accuracy undervoltage threshold of 2.0%. It operates within a wide voltage range of 0.8 V to 10 V, making it suitable for various microprocessor-based systems where battery life is critical. The device is available in a TSOP-5 package and offers both active high and active low reset outputs, with complementary or open-drain configurations. It is specified for operation over a temperature range of -40°C to +125°C, except for certain voltage options. The product is RoHS compliant and can be used in automotive applications, as indicated by the NCV prefix for AEC-Q100 qualification. Typical applications include microprocessor reset control, low battery detection, and power fail indication.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - NCP301LSN20T1G - 003746-NCP301LSN20T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP301LSN20T1G
003746-NCP301LSN20T1G
PMIC - PMIC - Supervisors - NCP301LSN20T1G 003746-NCP301LSN20T1G
Manufacturer: ON Semiconductor Win Source Part Number: 003746-NCP301LSN20T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-TSOP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 003746-NCP301LSN20T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 5-TSOP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - NCP301LSN20T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
Singapore, Singapore
2V 70mA Voltage Supervisor IC
691-NCP301LSN20T1G
2V 70mA Voltage Supervisor IC 691-NCP301LSN20T1G
2V Voltage Detector, Open Drain, TSOP, 70mA Product overview: NCP301LSN20T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 70mA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 70mA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP301LSN20T1G can be used for catalog matching and distributor lookup.

2V Voltage Detector, Open Drain, TSOP, 70mA Product overview: NCP301LSN20T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 70mA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 70mA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP301LSN20T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - NCP301LSN20T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP301LSN20T1G
PMIC - Supervisors NCP301LSN20T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site Datasheet
Supervisors - NCP301LSN20T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP301LSN20T1G
Supervisors NCP301LSN20T1G
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
Voltage Detector, 12V, 5-Tsot-23; Threshold Voltage Onsemi - 45J1876 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 12V, 5-Tsot-23; Threshold Voltage Onsemi
45J1876
Voltage Detector, 12V, 5-Tsot-23; Threshold Voltage Onsemi 45J1876
VOLTAGE DETECTOR, 12V, 5-TSOT-23; Threshold Voltage:2V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 12V, 5-TSOT-23; Threshold Voltage:2V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Detector, 0.5Ua, 2V, Tsop-5, Full Reel; Threshold Voltage Onsemi - 12X9045 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 0.5Ua, 2V, Tsop-5, Full Reel; Threshold Voltage Onsemi
12X9045
Voltage Detector, 0.5Ua, 2V, Tsop-5, Full Reel; Threshold Voltage Onsemi 12X9045
VOLTAGE DETECTOR, 0.5UA, 2V, TSOP-5, FULL REEL; Threshold Voltage:2V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; Product Range:-RoHS Compliant: Yes

VOLTAGE DETECTOR, 0.5UA, 2V, TSOP-5, FULL REEL; Threshold Voltage:2V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP301LSN20T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP301LSN20T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP301LSN20T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 003746-NCP301LSN20T1G NCP301LSN20T1GOSTR-ND 691-NCP301LSN20T1G NCP301LSN20T1G NCP301LSN20T1G 45J1876 12X9045 NCP301LSN20T1G
Product Name PMIC - PMIC - Supervisors - NCP301LSN20T1G Supervisors 2V 70mA Voltage Supervisor IC PMIC - Supervisors Supervisors Voltage Detector, 12V, 5-Tsot-23; Threshold Voltage Onsemi Voltage Detector, 0.5Ua, 2V, Tsop-5, Full Reel; Threshold Voltage Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1; 1 1 1; 1 1; 1Monitors 1; 1Monitors
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOP; 5-TSOP SOT-23; SOT-23-5 Thin, TSOT-23-5 TSOP SOT-23; SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5
Threshold 2 volts 2 volts 2 volts 2 volts 2 volts 2 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products