Manufacturer: ON Semiconductor
Win Source Part Number: 003740-NCP301HSN22T1
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 1
Voltage - Threshold: 2.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 5-TSOP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
2.2V Voltage Detector, Open Drain, TSOP, 1.3uA Product overview: NCP301HSN22T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 1.3uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.2V, 1.3uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP301HSN22T1G can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP
IC SUPERVISOR 1 CHANNEL 5TSOP
Supervisory Circuits 2.2V Detector w/Reset High
IC SUPERVISOR 1 CHANNEL 5TSOP
MPU SUPERVISOR/MONITOR, -40 TO 125DEG C ROHS COMPLIANT: YES
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 003740-NCP301HSN22T1G | 691-NCP301HSN22T1G | 488-NCP301HSN22T1GTR-ND | NCP301HSN22T1G | NCP301HSN22T1G | NCP301HSN22T1G | 54AH9316 | NCP301HSN22T1G |
| Product Name | PMIC - PMIC - Supervisors - NCP301HSN22T1G | 2.2V 1.3uA Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | PMIC - Supervisors | Mpu Supervisor/monitor, -40 To 125Deg C Rohs Compliant Onsemi | Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | |||||
| Output Options | Open Drain; Inverting; Active High | Open Drain; Active High | Open Drain; Open Drain or Open Collector | Open Drain | ||||
| Type | SOP; 5-TSOP | TSOP | SOT-23; SOT-23-5 Thin, TSOT-23-5 | SOT-23; SOT-23-5 Thin, TSOT-23-5 | SOT-23-5 Thin, TSOT-23-5 | |||
| Threshold | 2.2 volts | 2.2 volts | 2.2 volts | 2.2 volts |